MOCAP LLC Adjustable Length Plastic Tubes - 5/16X7-7/8-13-3/4 (08X200-350MM) SQ TELESCOPIC SQT08200

Description
Square Telescopic Tubes are a quick packaging solution designed for a wide variety of applications. The durable protective tubes provide an adjustable ratchet-length feature that allows for a secure, perfect fit at an affordable price. Multiple applications for square telescopic tubes include everything from packaging of tools, drills, taps, milling cutters, etc. in the cutting tool industry to retail and consumer packaging in the hobby, craft, electrode, office supply, fishing and dental industries. Hanger option is available for some dimensions. Telescopic tubes are an efficient and attractive packaging solution that can be re-used. Telescopic tubes are available in transparent Polypropylene (PP). Additional colors and materials are available. Contact us at 800.649.4980 for pricing, special orders and product information.
Request a Quote
Description
Square Telescopic Tubes are a quick packaging solution designed for a wide variety of applications. The durable protective tubes provide an adjustable ratchet-length feature that allows for a secure, perfect fit at an affordable price. Multiple applications for square telescopic tubes include everything from packaging of tools, drills, taps, milling cutters, etc. in the cutting tool industry to retail and consumer packaging in the hobby, craft, electrode, office supply, fishing and dental industries. Hanger option is available for some dimensions. Telescopic tubes are an efficient and attractive packaging solution that can be re-used. Telescopic tubes are available in transparent Polypropylene (PP). Additional colors and materials are available. Contact us at 800.649.4980 for pricing, special orders and product information.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Adjustable Length Plastic Tubes - 5/16X7-7/8-13-3/4 (08X200-350MM) SQ TELESCOPIC - SQT08200 - MOCAP LLC
Park Hills, MO, United States
Adjustable Length Plastic Tubes - 5/16X7-7/8-13-3/4 (08X200-350MM) SQ TELESCOPIC
SQT08200
Adjustable Length Plastic Tubes - 5/16X7-7/8-13-3/4 (08X200-350MM) SQ TELESCOPIC SQT08200
Square Telescopic Tubes are a quick packaging solution designed for a wide variety of applications. The durable protective tubes provide an adjustable ratchet-length feature that allows for a secure, perfect fit at an affordable price. Multiple applications for square telescopic tubes include everything from packaging of tools, drills, taps, milling cutters, etc. in the cutting tool industry to retail and consumer packaging in the hobby, craft, electrode, office supply, fishing and dental industries. Hanger option is available for some dimensions. Telescopic tubes are an efficient and attractive packaging solution that can be re-used. Telescopic tubes are available in transparent Polypropylene (PP). Additional colors and materials are available. Contact us at 800.649.4980 for pricing, special orders and product information.

Square Telescopic Tubes are a quick packaging solution designed for a wide variety of applications. The durable protective tubes provide an adjustable ratchet-length feature that allows for a secure, perfect fit at an affordable price. Multiple applications for square telescopic tubes include everything from packaging of tools, drills, taps, milling cutters, etc. in the cutting tool industry to retail and consumer packaging in the hobby, craft, electrode, office supply, fishing and dental industries. Hanger option is available for some dimensions. Telescopic tubes are an efficient and attractive packaging solution that can be re-used.
Telescopic tubes are available in transparent Polypropylene (PP). Additional colors and materials are available.
Contact us at 800.649.4980 for pricing, special orders and product information.

Supplier's Site

Technical Specifications

  MOCAP LLC
Product Category Industrial Containers
Product Number SQT08200
Product Name Adjustable Length Plastic Tubes - 5/16X7-7/8-13-3/4 (08X200-350MM) SQ TELESCOPIC
Container Type Tubes
Unlock Full Specs
to access all available technical data

Similar Products

Detachable Boxes for Carbide Inserts - 1.10X1.10X.50 (28X28X12.7MM) 5 CELL SNAP BOX - IBSB05/28 - MOCAP LLC
Specs
Container Type Box
Height 0.6650 inch (16.89 mm)
Length 6.79 inch (172 mm)
View Details
Extendable Tube - 1-3/8X13-3/4-24-3/8 (35X350-620MM) - SQT35350 - MOCAP LLC
Specs
Container Type Tubes
Application Packaging
View Details
Small Plastic Boxes with Hinged Lids - 3-3/8X3-3/8X1 (87 x87x 26.5 mm) MULTI BOX PP - MB8525 - MOCAP LLC
Specs
Container Type Box
Material Plastic
Height 1.22 inch (30.99 mm)
View Details
Mini Plastic Boxes - 6-7/16X6-7/16X1-5/8 (164.1 x164.1x 41.5 mm) MULTI BOX PP - MB16040 - MOCAP LLC
Specs
Container Type Box
Material Plastic
Height 1.83 inch (46.41 mm)
View Details