MOCAP LLC Square Tubing Plugs with Flat Top SQ60MC

Description
Material: LDPE (Low Density Polyethylene) Stocked Material: LDPE (Black) Multiple Ribs for a Secure Fit Heavy End Walls for Durability and Abrasion Resistance
Request a Quote
Description
Material: LDPE (Low Density Polyethylene) Stocked Material: LDPE (Black) Multiple Ribs for a Secure Fit Heavy End Walls for Durability and Abrasion Resistance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Square Tubing Plugs with Flat Top - SQ60MC - MOCAP LLC
Park Hills, MO, United States
Square Tubing Plugs with Flat Top
SQ60MC
Square Tubing Plugs with Flat Top SQ60MC
Material: LDPE (Low Density Polyethylene) Stocked Material: LDPE (Black) Multiple Ribs for a Secure Fit Heavy End Walls for Durability and Abrasion Resistance
  • Material: LDPE (Low Density Polyethylene)
  • Stocked Material: LDPE (Black)
  • Multiple Ribs for a Secure Fit
  • Heavy End Walls for Durability and Abrasion Resistance
Supplier's Site

Technical Specifications

  MOCAP LLC
Product Category Plugs, Stoppers, and Inserts
Product Number SQ60MC
Product Name Square Tubing Plugs with Flat Top
Overall Length 0.5512 inch (14 mm)
Unlock Full Specs
to access all available technical data

Similar Products

EPDM Tapered Plugs - MEP.313/562 - MOCAP LLC
Specs
Features Tapered
Overall Length 1.13 inch (28.6 mm)
View Details
Tapered Plugs for Type K Tubing - KTP2625 - MOCAP LLC
Specs
Overall Length 1 inch (25.4 mm)
Material Polyethylene (PE)
View Details
Threaded Plastic Plugs for Inverted Flared Fittings - IFP380 - MOCAP LLC
Specs
Features Knurled
Overall Length 0.4291 inch (10.9 mm)
Material Polyethylene (PE)
View Details
Barrel Plugs with Flange - BPF470 - MOCAP LLC
Specs
Features Threaded; Flange
Overall Length 0.3937 inch (10 mm)
Material Polyethylene (PE)
View Details