MOCAP LLC Square Tubing Plugs with Flat Top SQ3Q

Description
Material: LDPE (Low Density Polyethylene) Stocked Material: LDPE (Black) Multiple Ribs for a Secure Fit Heavy End Walls for Durability and Abrasion Resistance
Request a Quote
Description
Material: LDPE (Low Density Polyethylene) Stocked Material: LDPE (Black) Multiple Ribs for a Secure Fit Heavy End Walls for Durability and Abrasion Resistance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Square Tubing Plugs with Flat Top - SQ3Q - MOCAP LLC
Park Hills, MO, United States
Square Tubing Plugs with Flat Top
SQ3Q
Square Tubing Plugs with Flat Top SQ3Q
Material: LDPE (Low Density Polyethylene) Stocked Material: LDPE (Black) Multiple Ribs for a Secure Fit Heavy End Walls for Durability and Abrasion Resistance
  • Material: LDPE (Low Density Polyethylene)
  • Stocked Material: LDPE (Black)
  • Multiple Ribs for a Secure Fit
  • Heavy End Walls for Durability and Abrasion Resistance
Supplier's Site

Technical Specifications

  MOCAP LLC
Product Category Plugs, Stoppers, and Inserts
Product Number SQ3Q
Product Name Square Tubing Plugs with Flat Top
Overall Length 0.9016 inch (22.9 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Vinyl Plastic Insertion Plugs - MCP9262 - MOCAP LLC
Specs
Features Flange
Material Ethyl Vinyl Acetate (EVA); Vinyl
NPT Thread 1" NPT; 1
View Details
Barrel Plugs with Flange - BPF180 - MOCAP LLC
Specs
Features Threaded; Flange
Overall Length 0.3150 inch (8 mm)
Material Polyethylene (PE)
View Details
Silicone Rubber Washer Plugs - MSWP10 - MOCAP LLC
Specs
Features Flange
Overall Length 0.1575 inch (4 mm)
Material Rubber - Silicone
View Details