MOCAP LLC Square Tubing Plugs with Pyramid Top SQ2D

Description
Material: LDPE (Low Density Polyethylene) Stocked Material: LDPE (Black) Multiple Ribs for a Secure Fit Provides an Enhanced Aesthetic Appearance Heavy End Walls for Durability and Abrasion Resistance
Request a Quote
Description
Material: LDPE (Low Density Polyethylene) Stocked Material: LDPE (Black) Multiple Ribs for a Secure Fit Provides an Enhanced Aesthetic Appearance Heavy End Walls for Durability and Abrasion Resistance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Square Tubing Plugs with Pyramid Top - SQ2D - MOCAP LLC
Park Hills, MO, United States
Square Tubing Plugs with Pyramid Top
SQ2D
Square Tubing Plugs with Pyramid Top SQ2D
Material: LDPE (Low Density Polyethylene) Stocked Material: LDPE (Black) Multiple Ribs for a Secure Fit Provides an Enhanced Aesthetic Appearance Heavy End Walls for Durability and Abrasion Resistance
  • Material: LDPE (Low Density Polyethylene)
  • Stocked Material: LDPE (Black)
  • Multiple Ribs for a Secure Fit
  • Provides an Enhanced Aesthetic Appearance
  • Heavy End Walls for Durability and Abrasion Resistance
Supplier's Site

Technical Specifications

  MOCAP LLC
Product Category Plugs, Stoppers, and Inserts
Product Number SQ2D
Product Name Square Tubing Plugs with Pyramid Top
Overall Length 0.5748 inch (14.6 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Center Pull Tapered Plastic Plugs - CP2.23/2.27 - MOCAP LLC
Specs
Features Pull Tab
Overall Length 0.5000 inch (12.7 mm)
Material Polyethylene (PE)
View Details
Silicone Rubber Tapered Plugs - MSP3.500/5.000 - MOCAP LLC
Specs
Features Tapered
Overall Length 2 inch (50.8 mm)
Material Rubber - Silicone
View Details
Threaded Plastic Plugs for Straight Thread O-Ring Ports - OPP0562 - MOCAP LLC
Specs
Features Threaded
Overall Length 0.3583 inch (9.1 mm)
Material Polypropylene (PP)
View Details
Threaded Plastic Plugs for Flat-Faced O-Ring Fittings - FOP240 - MOCAP LLC
Specs
Features Knurled
Overall Length 0.7520 inch (19.1 mm)
Material Polyethylene (PE)
View Details