MOCAP LLC Square Tubing Plugs with Flat Top SQ2.75C

Description
Material: LDPE (Low Density Polyethylene) Stocked Material: LDPE (Black) Multiple Ribs for a Secure Fit Heavy End Walls for Durability and Abrasion Resistance
Request a Quote
Description
Material: LDPE (Low Density Polyethylene) Stocked Material: LDPE (Black) Multiple Ribs for a Secure Fit Heavy End Walls for Durability and Abrasion Resistance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Square Tubing Plugs with Flat Top - SQ2.75C - MOCAP LLC
Park Hills, MO, United States
Square Tubing Plugs with Flat Top
SQ2.75C
Square Tubing Plugs with Flat Top SQ2.75C
Material: LDPE (Low Density Polyethylene) Stocked Material: LDPE (Black) Multiple Ribs for a Secure Fit Heavy End Walls for Durability and Abrasion Resistance
  • Material: LDPE (Low Density Polyethylene)
  • Stocked Material: LDPE (Black)
  • Multiple Ribs for a Secure Fit
  • Heavy End Walls for Durability and Abrasion Resistance
Supplier's Site

Technical Specifications

  MOCAP LLC
Product Category Plugs, Stoppers, and Inserts
Product Number SQ2.75C
Product Name Square Tubing Plugs with Flat Top
Overall Length 0.6496 inch (16.5 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Tapered Plugs for Type K Tubing - KTP0625 - MOCAP LLC
Specs
Overall Length 0.5000 inch (12.7 mm)
Material Polyethylene (PE)
View Details
Threaded Plastic Plugs for Inverted Flared Fittings - IFP350 - MOCAP LLC
Specs
Features Knurled
Overall Length 0.5000 inch (12.7 mm)
Material Polyethylene (PE)
View Details
General Purpose Plugs for Type L and M Tubing - GKP0500 - MOCAP LLC
Specs
Features Flange
Overall Length 0.3819 inch (9.7 mm)
Material Polyethylene (PE)
View Details
Barrel Plugs with Flange - BPF150 - MOCAP LLC
Specs
Features Threaded; Flange
Overall Length 0.2756 inch (7 mm)
Material Polyethylene (PE)
View Details