MOCAP LLC Square Tubing Plugs with Flat Top SQ1.125C

Description
Material: LDPE (Low Density Polyethylene) Stocked Material: LDPE (Black) Multiple Ribs for a Secure Fit Heavy End Walls for Durability and Abrasion Resistance
Request a Quote
Description
Material: LDPE (Low Density Polyethylene) Stocked Material: LDPE (Black) Multiple Ribs for a Secure Fit Heavy End Walls for Durability and Abrasion Resistance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Square Tubing Plugs with Flat Top - SQ1.125C - MOCAP LLC
Park Hills, MO, United States
Square Tubing Plugs with Flat Top
SQ1.125C
Square Tubing Plugs with Flat Top SQ1.125C
Material: LDPE (Low Density Polyethylene) Stocked Material: LDPE (Black) Multiple Ribs for a Secure Fit Heavy End Walls for Durability and Abrasion Resistance
  • Material: LDPE (Low Density Polyethylene)
  • Stocked Material: LDPE (Black)
  • Multiple Ribs for a Secure Fit
  • Heavy End Walls for Durability and Abrasion Resistance
Supplier's Site

Technical Specifications

  MOCAP LLC
Product Category Plugs, Stoppers, and Inserts
Product Number SQ1.125C
Product Name Square Tubing Plugs with Flat Top
Overall Length 0.4449 inch (11.3 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Barrel Plugs with Flange - BPF200 - MOCAP LLC
Specs
Features Threaded; Flange
Overall Length 0.3150 inch (8 mm)
Material Polyethylene (PE)
View Details
Center Pull Plugs with Wide Flanges - CPW.98/1.04 - MOCAP LLC
Specs
Features Flange; Pull Tab
Overall Length 0.5315 inch (13.5 mm)
Material Polyethylene (PE)
View Details
Tapered Plugs for Type L and M Tubing - LMP0750 - MOCAP LLC
Specs
Overall Length 0.6181 inch (15.7 mm)
Material Polyethylene (PE)
View Details
Outside Pull Tapered Plastic Plugs - OP1.84/2.00 - MOCAP LLC
Specs
Features Pull Tab
Overall Length 1 inch (25.4 mm)
Material Polyethylene (PE)
View Details