MOCAP LLC Square Tubing Plugs with Pyramid Top SQ.625C

Description
Material: LDPE (Low Density Polyethylene) Stocked Material: LDPE (Black) Multiple Ribs for a Secure Fit Provides an Enhanced Aesthetic Appearance Heavy End Walls for Durability and Abrasion Resistance
Request a Quote
Description
Material: LDPE (Low Density Polyethylene) Stocked Material: LDPE (Black) Multiple Ribs for a Secure Fit Provides an Enhanced Aesthetic Appearance Heavy End Walls for Durability and Abrasion Resistance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Square Tubing Plugs with Pyramid Top - SQ.625C - MOCAP LLC
Park Hills, MO, United States
Square Tubing Plugs with Pyramid Top
SQ.625C
Square Tubing Plugs with Pyramid Top SQ.625C
Material: LDPE (Low Density Polyethylene) Stocked Material: LDPE (Black) Multiple Ribs for a Secure Fit Provides an Enhanced Aesthetic Appearance Heavy End Walls for Durability and Abrasion Resistance
  • Material: LDPE (Low Density Polyethylene)
  • Stocked Material: LDPE (Black)
  • Multiple Ribs for a Secure Fit
  • Provides an Enhanced Aesthetic Appearance
  • Heavy End Walls for Durability and Abrasion Resistance
Supplier's Site

Technical Specifications

  MOCAP LLC
Product Category Plugs, Stoppers, and Inserts
Product Number SQ.625C
Product Name Square Tubing Plugs with Pyramid Top
Overall Length 0.4685 inch (11.9 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Center Pull Plugs with Wide Flanges - CPW1.46/1.55 - MOCAP LLC
Specs
Features Flange; Pull Tab
Overall Length 0.7520 inch (19.1 mm)
Material Polyethylene (PE)
View Details
Threaded Plastic Plugs for Straight Thread O-Ring Ports - OPP0438 - MOCAP LLC
Specs
Features Threaded
Overall Length 0.3189 inch (8.1 mm)
Material Polypropylene (PP)
View Details
General Purpose Plugs for BSP Threads - GPB0375RD4 - MOCAP LLC
Specs
Features Threaded; Knurled; Slotted Head
Overall Length 0.3898 inch (9.9 mm)
Material Polypropylene (PP)
View Details
Center Pull Tapered Plastic Plugs - CP1.56/1.68 - MOCAP LLC
Specs
Features Pull Tab
Overall Length 0.7520 inch (19.1 mm)
Material Polyethylene (PE)
View Details