MOCAP LLC Sealing Plugs for Unified/Straight Threads SPU1625-12NO

Description
Material: PP (Polypropylene), Nylon Stocked Material: PP (Red), NYLON (Yellow) Designed with Five Complete Threads Plus an Integrated Sealing Lip for a Tight Fit Also Available with a Factory Fit Neoprene O-Ring when a Secure Seal is Required
Request a Quote
Description
Material: PP (Polypropylene), Nylon Stocked Material: PP (Red), NYLON (Yellow) Designed with Five Complete Threads Plus an Integrated Sealing Lip for a Tight Fit Also Available with a Factory Fit Neoprene O-Ring when a Secure Seal is Required
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Sealing Plugs for Unified/Straight Threads - SPU1625-12NO - MOCAP LLC
Park Hills, MO, United States
Sealing Plugs for Unified/Straight Threads
SPU1625-12NO
Sealing Plugs for Unified/Straight Threads SPU1625-12NO
Material: PP (Polypropylene), Nylon Stocked Material: PP (Red), NYLON (Yellow) Designed with Five Complete Threads Plus an Integrated Sealing Lip for a Tight Fit Also Available with a Factory Fit Neoprene O-Ring when a Secure Seal is Required
  • Material: PP (Polypropylene), Nylon
  • Stocked Material: PP (Red), NYLON (Yellow)
  • Designed with Five Complete Threads Plus an Integrated Sealing Lip for a Tight Fit
  • Also Available with a Factory Fit Neoprene O-Ring when a Secure Seal is Required
Supplier's Site

Technical Specifications

  MOCAP LLC
Product Category Plugs, Stoppers, and Inserts
Product Number SPU1625-12NO
Product Name Sealing Plugs for Unified/Straight Threads
Features Threaded
Unlock Full Specs
to access all available technical data

Similar Products

General Purpose Plugs for Type L and M Tubing - GKP0500 - MOCAP LLC
Specs
Features Flange
Overall Length 0.3819 inch (9.7 mm)
Material Polyethylene (PE)
View Details
Vinyl Plastic Insertion Plugs - MCP9255 - MOCAP LLC
Specs
Features Flange
Material Ethyl Vinyl Acetate (EVA); Vinyl
View Details
Paper Tapered Plugs - MPTP034 - MOCAP LLC
Specs
Overall Length 0.7362 inch (18.7 mm)
Material Paper
NPT Thread 3" NPT; 3
View Details
Center Pull Tapered Plastic Plugs - CP2.30/2.46 - MOCAP LLC
Specs
Features Pull Tab
Overall Length 1 inch (25.4 mm)
Material Polyethylene (PE)
View Details