MOCAP LLC Sealing Plugs for Unified/Straight Threads SPU0625-18

Description
Material: PP (Polypropylene), Nylon Stocked Material: PP (Red), NYLON (Yellow) Designed with Five Complete Threads Plus an Integrated Sealing Lip for a Tight Fit Also Available with a Factory Fit Neoprene O-Ring when a Secure Seal is Required
Request a Quote
Description
Material: PP (Polypropylene), Nylon Stocked Material: PP (Red), NYLON (Yellow) Designed with Five Complete Threads Plus an Integrated Sealing Lip for a Tight Fit Also Available with a Factory Fit Neoprene O-Ring when a Secure Seal is Required
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Sealing Plugs for Unified/Straight Threads - SPU0625-18 - MOCAP LLC
Park Hills, MO, United States
Sealing Plugs for Unified/Straight Threads
SPU0625-18
Sealing Plugs for Unified/Straight Threads SPU0625-18
Material: PP (Polypropylene), Nylon Stocked Material: PP (Red), NYLON (Yellow) Designed with Five Complete Threads Plus an Integrated Sealing Lip for a Tight Fit Also Available with a Factory Fit Neoprene O-Ring when a Secure Seal is Required
  • Material: PP (Polypropylene), Nylon
  • Stocked Material: PP (Red), NYLON (Yellow)
  • Designed with Five Complete Threads Plus an Integrated Sealing Lip for a Tight Fit
  • Also Available with a Factory Fit Neoprene O-Ring when a Secure Seal is Required
Supplier's Site

Technical Specifications

  MOCAP LLC
Product Category Plugs, Stoppers, and Inserts
Product Number SPU0625-18
Product Name Sealing Plugs for Unified/Straight Threads
Features Threaded
Unlock Full Specs
to access all available technical data

Similar Products

Tapered Plugs for Type K Tubing - KTP1625 - MOCAP LLC
Specs
Overall Length 1 inch (25.4 mm)
Material Polyethylene (PE)
View Details
EPDM Rubber Washer Plugs - MEWP3 - MOCAP LLC
Specs
Features Flange
Overall Length 0.0984 inch (2.5 mm)
View Details
Center Pull Tapered Plastic Plugs - CP2.30/2.46 - MOCAP LLC
Specs
Features Pull Tab
Overall Length 1 inch (25.4 mm)
Material Polyethylene (PE)
View Details
Barrel Plugs with Flange - BPF430 - MOCAP LLC
Specs
Features Threaded; Flange
Overall Length 0.4724 inch (12 mm)
Material Polyethylene (PE)
View Details