MOCAP LLC Square Head Plugs for NPT Threads SPN0750

Description
Material: PP (Polypropylene) Stocked Material: PP (Red) Designed to Protect Threads from Dirt, Dust and Moisture During Low-Pressure Testing and In-Plant Handling
Request a Quote
Description
Material: PP (Polypropylene) Stocked Material: PP (Red) Designed to Protect Threads from Dirt, Dust and Moisture During Low-Pressure Testing and In-Plant Handling
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Square Head Plugs for NPT Threads - SPN0750 - MOCAP LLC
Park Hills, MO, United States
Square Head Plugs for NPT Threads
SPN0750
Square Head Plugs for NPT Threads SPN0750
Material: PP (Polypropylene) Stocked Material: PP (Red) Designed to Protect Threads from Dirt, Dust and Moisture During Low-Pressure Testing and In-Plant Handling
  • Material: PP (Polypropylene)
  • Stocked Material: PP (Red)
  • Designed to Protect Threads from Dirt, Dust and Moisture During Low-Pressure Testing and In-Plant Handling
Supplier's Site

Technical Specifications

  MOCAP LLC
Product Category Plugs, Stoppers, and Inserts
Product Number SPN0750
Product Name Square Head Plugs for NPT Threads
Features Threaded
Unlock Full Specs
to access all available technical data

Similar Products

General Purpose Plugs for Metric Threads - GPM2515RD4 - MOCAP LLC
Specs
Features Threaded; Knurled; Slotted Head
Overall Length 0.4685 inch (11.9 mm)
Material Polypropylene (PP)
View Details
Plugs for Oval Tubes with Flat Top - OV4518MF - MOCAP LLC
Specs
Overall Length 0.4528 inch (11.5 mm)
Material Polyethylene (PE)
View Details
Push-in Plugs for SAE and NPT Threads - PIP1250 - MOCAP LLC
Specs
Features Threaded
Overall Length 0.3386 inch (8.6 mm)
Material Polyethylene (PE)
View Details
EPDM Tapered Plugs - MEP3.250/4.000 - MOCAP LLC
Specs
Features Tapered
Overall Length 1.5 inch (38.1 mm)
View Details