MOCAP LLC Sealing Plugs for Metric Threads SPM3320

Description
Material: PP (Polypropylene), Nylon Stocked Material: PP (Red), NYLON (Yellow) Designed with Five Complete Threads Plus an Integrated Sealing Lip for a Tight Fit Also Available with a Factory Fit Neoprene O-Ring when a Secure Seal is Required
Request a Quote
Description
Material: PP (Polypropylene), Nylon Stocked Material: PP (Red), NYLON (Yellow) Designed with Five Complete Threads Plus an Integrated Sealing Lip for a Tight Fit Also Available with a Factory Fit Neoprene O-Ring when a Secure Seal is Required
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Sealing Plugs for Metric Threads - SPM3320 - MOCAP LLC
Park Hills, MO, United States
Sealing Plugs for Metric Threads
SPM3320
Sealing Plugs for Metric Threads SPM3320
Material: PP (Polypropylene), Nylon Stocked Material: PP (Red), NYLON (Yellow) Designed with Five Complete Threads Plus an Integrated Sealing Lip for a Tight Fit Also Available with a Factory Fit Neoprene O-Ring when a Secure Seal is Required
  • Material: PP (Polypropylene), Nylon
  • Stocked Material: PP (Red), NYLON (Yellow)
  • Designed with Five Complete Threads Plus an Integrated Sealing Lip for a Tight Fit
  • Also Available with a Factory Fit Neoprene O-Ring when a Secure Seal is Required
Supplier's Site

Technical Specifications

  MOCAP LLC
Product Category Plugs, Stoppers, and Inserts
Product Number SPM3320
Product Name Sealing Plugs for Metric Threads
Features Threaded
Unlock Full Specs
to access all available technical data

Similar Products

Center Pull Tapered Plastic Plugs - CP.33/.39 - MOCAP LLC
Specs
Features Pull Tab
Overall Length 0.3780 inch (9.6 mm)
Material Polyethylene (PE)
View Details
Threaded Plastic Plugs for Flared JIC Fittings - FJP40 - MOCAP LLC
Specs
Overall Length 0.5315 inch (13.5 mm)
Material Polyethylene (PE)
View Details
Barrel Plugs with Flange - BPF530 - MOCAP LLC
Specs
Features Threaded; Flange
Overall Length 0.4724 inch (12 mm)
Material Polyethylene (PE)
View Details
Center Pull Plugs with Wide Flanges - CPW2.46/2.55 - MOCAP LLC
Specs
Features Flange; Pull Tab
Overall Length 0.7520 inch (19.1 mm)
Material Polyethylene (PE)
View Details