MOCAP LLC Sealing Plugs for Metric Threads SPM1615

Description
Material: PP (Polypropylene), Nylon Stocked Material: PP (Red), NYLON (Yellow) Designed with Five Complete Threads Plus an Integrated Sealing Lip for a Tight Fit Also Available with a Factory Fit Neoprene O-Ring when a Secure Seal is Required
Request a Quote
Description
Material: PP (Polypropylene), Nylon Stocked Material: PP (Red), NYLON (Yellow) Designed with Five Complete Threads Plus an Integrated Sealing Lip for a Tight Fit Also Available with a Factory Fit Neoprene O-Ring when a Secure Seal is Required
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Sealing Plugs for Metric Threads - SPM1615 - MOCAP LLC
Park Hills, MO, United States
Sealing Plugs for Metric Threads
SPM1615
Sealing Plugs for Metric Threads SPM1615
Material: PP (Polypropylene), Nylon Stocked Material: PP (Red), NYLON (Yellow) Designed with Five Complete Threads Plus an Integrated Sealing Lip for a Tight Fit Also Available with a Factory Fit Neoprene O-Ring when a Secure Seal is Required
  • Material: PP (Polypropylene), Nylon
  • Stocked Material: PP (Red), NYLON (Yellow)
  • Designed with Five Complete Threads Plus an Integrated Sealing Lip for a Tight Fit
  • Also Available with a Factory Fit Neoprene O-Ring when a Secure Seal is Required
Supplier's Site

Technical Specifications

  MOCAP LLC
Product Category Plugs, Stoppers, and Inserts
Product Number SPM1615
Product Name Sealing Plugs for Metric Threads
Features Threaded
Unlock Full Specs
to access all available technical data

Similar Products

EPDM Rubber Pull Plugs - MEPP.355 - MOCAP LLC
Specs
Overall Length 0.9843 inch (25 mm)
View Details
Silicone Rubber Tapered Plugs - MSP2.118/2.506 - MOCAP LLC
Specs
Features Tapered
Overall Length 1 inch (25.4 mm)
Material Rubber - Silicone
View Details
Paper Tapered Plugs - MPTP020 - MOCAP LLC
Specs
Overall Length 0.7598 inch (19.3 mm)
Material Paper
NPT Thread 1" NPT; 1
View Details
Threaded Plastic Plugs for Flared JIC Fittings - FJP80 - MOCAP LLC
Specs
Overall Length 0.7520 inch (19.1 mm)
Material Polyethylene (PE)
View Details