MOCAP LLC Sheet Metal Hole Plugs Recessed Standard SMR13/16

Description
Material: LDPE (Low Density Polyethylene) Stocked Material: LDPE (Black) Snap-in Design for an Attractive and Secure Fit Used on Auto Bodies, Tanks, HVAC Units, etc.
Request a Quote
Description
Material: LDPE (Low Density Polyethylene) Stocked Material: LDPE (Black) Snap-in Design for an Attractive and Secure Fit Used on Auto Bodies, Tanks, HVAC Units, etc.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Sheet Metal Hole Plugs Recessed Standard - SMR13/16 - MOCAP LLC
Park Hills, MO, United States
Sheet Metal Hole Plugs Recessed Standard
SMR13/16
Sheet Metal Hole Plugs Recessed Standard SMR13/16
Material: LDPE (Low Density Polyethylene) Stocked Material: LDPE (Black) Snap-in Design for an Attractive and Secure Fit Used on Auto Bodies, Tanks, HVAC Units, etc.
  • Material: LDPE (Low Density Polyethylene)
  • Stocked Material: LDPE (Black)
  • Snap-in Design for an Attractive and Secure Fit
  • Used on Auto Bodies, Tanks, HVAC Units, etc.
Supplier's Site

Technical Specifications

  MOCAP LLC
Product Category Plugs, Stoppers, and Inserts
Product Number SMR13/16
Product Name Sheet Metal Hole Plugs Recessed Standard
Overall Length 0.2913 inch (7.4 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Barrel Plugs with Flange - BPF80 - MOCAP LLC
Specs
Features Threaded; Flange
Overall Length 0.2953 inch (7.5 mm)
Material Polyethylene (PE)
View Details
Push-in Plugs for SAE and NPT Threads - PIP1500 - MOCAP LLC
Specs
Features Threaded
Overall Length 0.4606 inch (11.7 mm)
Material Polyethylene (PE)
View Details
Threaded Plastic Plugs for Inverted Flared Fittings - IFP340 - MOCAP LLC
Specs
Features Knurled
Overall Length 0.3110 inch (7.9 mm)
Material Polyethylene (PE)
View Details
Center Pull Tapered Plastic Plugs - CP2.42/2.63 - MOCAP LLC
Specs
Features Pull Tab
Overall Length 1 inch (25.4 mm)
Material Polyethylene (PE)
View Details