MOCAP LLC Sheet Metal Hole Plugs Flush SMF9/16

Description
Material: LDPE (Low Density Polyethylene) Stocked Material: LDPE (Black) Snap-in Design for an Attractive and Secure Fit Used on Auto Bodies, Tanks, HVAC Units, etc.
Request a Quote
Description
Material: LDPE (Low Density Polyethylene) Stocked Material: LDPE (Black) Snap-in Design for an Attractive and Secure Fit Used on Auto Bodies, Tanks, HVAC Units, etc.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Sheet Metal Hole Plugs Flush - SMF9/16 - MOCAP LLC
Park Hills, MO, United States
Sheet Metal Hole Plugs Flush
SMF9/16
Sheet Metal Hole Plugs Flush SMF9/16
Material: LDPE (Low Density Polyethylene) Stocked Material: LDPE (Black) Snap-in Design for an Attractive and Secure Fit Used on Auto Bodies, Tanks, HVAC Units, etc.
  • Material: LDPE (Low Density Polyethylene)
  • Stocked Material: LDPE (Black)
  • Snap-in Design for an Attractive and Secure Fit
  • Used on Auto Bodies, Tanks, HVAC Units, etc.
Supplier's Site

Technical Specifications

  MOCAP LLC
Product Category Plugs, Stoppers, and Inserts
Product Number SMF9/16
Product Name Sheet Metal Hole Plugs Flush
Overall Length 0.2520 inch (6.4 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Outside Pull Tapered Plastic Plugs - OP1.56/1.68 - MOCAP LLC
Specs
Features Pull Tab
Overall Length 0.7520 inch (19.1 mm)
Material Polyethylene (PE)
View Details
Barrel Plugs with Flange - BPF310 - MOCAP LLC
Specs
Features Threaded; Flange
Overall Length 0.3150 inch (8 mm)
Material Polyethylene (PE)
View Details
Center Pull Tapered Plastic Plugs - CP2.85/2.98 - MOCAP LLC
Specs
Features Pull Tab
Overall Length 0.7520 inch (19.1 mm)
Material Polyethylene (PE)
View Details
Center Pull Plugs with Wide Flanges - CPW.48/.54 - MOCAP LLC
Specs
Features Flange; Pull Tab
Overall Length 0.5315 inch (13.5 mm)
Material Polyethylene (PE)
View Details