MOCAP LLC Sheet Metal Hole Plugs Flush SMF7/8

Description
Material: LDPE (Low Density Polyethylene) Stocked Material: LDPE (Black) Snap-in Design for an Attractive and Secure Fit Used on Auto Bodies, Tanks, HVAC Units, etc.
Request a Quote
Description
Material: LDPE (Low Density Polyethylene) Stocked Material: LDPE (Black) Snap-in Design for an Attractive and Secure Fit Used on Auto Bodies, Tanks, HVAC Units, etc.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Sheet Metal Hole Plugs Flush - SMF7/8 - MOCAP LLC
Park Hills, MO, United States
Sheet Metal Hole Plugs Flush
SMF7/8
Sheet Metal Hole Plugs Flush SMF7/8
Material: LDPE (Low Density Polyethylene) Stocked Material: LDPE (Black) Snap-in Design for an Attractive and Secure Fit Used on Auto Bodies, Tanks, HVAC Units, etc.
  • Material: LDPE (Low Density Polyethylene)
  • Stocked Material: LDPE (Black)
  • Snap-in Design for an Attractive and Secure Fit
  • Used on Auto Bodies, Tanks, HVAC Units, etc.
Supplier's Site

Technical Specifications

  MOCAP LLC
Product Category Plugs, Stoppers, and Inserts
Product Number SMF7/8
Product Name Sheet Metal Hole Plugs Flush
Overall Length 0.2520 inch (6.4 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Center Pull Tapered Plastic Plugs - CP.41/.48 - MOCAP LLC
Specs
Features Pull Tab
Overall Length 0.3780 inch (9.6 mm)
Material Polyethylene (PE)
View Details
Silicone Rubber Pull Plugs - MSPP.275 - MOCAP LLC
Specs
Overall Length 1 inch (25.4 mm)
Material Rubber - Silicone
View Details
General Purpose Plugs for Unified/Straight Threads - GPU0562-18 - MOCAP LLC
Specs
Features Threaded; Flange
Overall Length 0.3583 inch (9.1 mm)
Material Polypropylene (PP)
View Details
Paper Tapered Plugs - MPTP020 - MOCAP LLC
Specs
Overall Length 0.7598 inch (19.3 mm)
Material Paper
NPT Thread 1" NPT; 1
View Details