MOCAP LLC Sheet Metal Hole Plugs Flush SMF7/16

Description
Material: LDPE (Low Density Polyethylene) Stocked Material: LDPE (Black) Snap-in Design for an Attractive and Secure Fit Used on Auto Bodies, Tanks, HVAC Units, etc.
Request a Quote
Description
Material: LDPE (Low Density Polyethylene) Stocked Material: LDPE (Black) Snap-in Design for an Attractive and Secure Fit Used on Auto Bodies, Tanks, HVAC Units, etc.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Sheet Metal Hole Plugs Flush - SMF7/16 - MOCAP LLC
Park Hills, MO, United States
Sheet Metal Hole Plugs Flush
SMF7/16
Sheet Metal Hole Plugs Flush SMF7/16
Material: LDPE (Low Density Polyethylene) Stocked Material: LDPE (Black) Snap-in Design for an Attractive and Secure Fit Used on Auto Bodies, Tanks, HVAC Units, etc.
  • Material: LDPE (Low Density Polyethylene)
  • Stocked Material: LDPE (Black)
  • Snap-in Design for an Attractive and Secure Fit
  • Used on Auto Bodies, Tanks, HVAC Units, etc.
Supplier's Site

Technical Specifications

  MOCAP LLC
Product Category Plugs, Stoppers, and Inserts
Product Number SMF7/16
Product Name Sheet Metal Hole Plugs Flush
Overall Length 0.2205 inch (5.6 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Plugs for Oval Tubes with Domed Top - OV3520MA - MOCAP LLC
Specs
Overall Length 0.4528 inch (11.5 mm)
Material Polyethylene (PE)
View Details
Barrel Plugs with Flange - BPF130 - MOCAP LLC
Specs
Features Threaded; Flange
Overall Length 0.2756 inch (7 mm)
Material Polyethylene (PE)
View Details
Outside Pull Tapered Plastic Plugs - OP1.44/1.60 - MOCAP LLC
Specs
Features Pull Tab
Overall Length 0.8780 inch (22.3 mm)
Material Polyethylene (PE)
View Details
Pipe Plugs - PP114 - MOCAP LLC
Specs
Material Polyethylene (PE)
NPT Thread 1/2" NPT; 1/2"
BSP Thread 1/2" BSP; 1/2"
View Details