MOCAP LLC Sheet Metal Hole Plugs Flush SMF12

Description
Material: LDPE (Low Density Polyethylene) Stocked Material: LDPE (Black) Snap-in Design for an Attractive and Secure Fit Used on Auto Bodies, Tanks, HVAC Units, etc.
Request a Quote
Description
Material: LDPE (Low Density Polyethylene) Stocked Material: LDPE (Black) Snap-in Design for an Attractive and Secure Fit Used on Auto Bodies, Tanks, HVAC Units, etc.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Sheet Metal Hole Plugs Flush - SMF12 - MOCAP LLC
Park Hills, MO, United States
Sheet Metal Hole Plugs Flush
SMF12
Sheet Metal Hole Plugs Flush SMF12
Material: LDPE (Low Density Polyethylene) Stocked Material: LDPE (Black) Snap-in Design for an Attractive and Secure Fit Used on Auto Bodies, Tanks, HVAC Units, etc.
  • Material: LDPE (Low Density Polyethylene)
  • Stocked Material: LDPE (Black)
  • Snap-in Design for an Attractive and Secure Fit
  • Used on Auto Bodies, Tanks, HVAC Units, etc.
Supplier's Site

Technical Specifications

  MOCAP LLC
Product Category Plugs, Stoppers, and Inserts
Product Number SMF12
Product Name Sheet Metal Hole Plugs Flush
Overall Length 0.2087 inch (5.3 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Silicone Rubber Washer Plugs - MSWP8 - MOCAP LLC
Specs
Features Flange
Overall Length 0.1575 inch (4 mm)
Material Rubber - Silicone
View Details
EPDM Tapered Plugs - MEP.437/687 - MOCAP LLC
Specs
Features Tapered
Overall Length 1 inch (25.4 mm)
View Details
Plugs for Oval Tubes with Flat Top - OV.75X1.5I - MOCAP LLC
Specs
Overall Length 0.4528 inch (11.5 mm)
Material Polyethylene (PE)
View Details
Tapered Plugs for Type L and M Tubing - LMP2625 - MOCAP LLC
Specs
Overall Length 1 inch (25.4 mm)
Material Polyethylene (PE)
View Details