MOCAP LLC Sheet Metal Hole Plugs Flush SMF1-3/16

Description
Material: LDPE (Low Density Polyethylene) Stocked Material: LDPE (Black) Snap-in Design for an Attractive and Secure Fit Used on Auto Bodies, Tanks, HVAC Units, etc.
Request a Quote
Description
Material: LDPE (Low Density Polyethylene) Stocked Material: LDPE (Black) Snap-in Design for an Attractive and Secure Fit Used on Auto Bodies, Tanks, HVAC Units, etc.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Sheet Metal Hole Plugs Flush - SMF1-3/16 - MOCAP LLC
Park Hills, MO, United States
Sheet Metal Hole Plugs Flush
SMF1-3/16
Sheet Metal Hole Plugs Flush SMF1-3/16
Material: LDPE (Low Density Polyethylene) Stocked Material: LDPE (Black) Snap-in Design for an Attractive and Secure Fit Used on Auto Bodies, Tanks, HVAC Units, etc.
  • Material: LDPE (Low Density Polyethylene)
  • Stocked Material: LDPE (Black)
  • Snap-in Design for an Attractive and Secure Fit
  • Used on Auto Bodies, Tanks, HVAC Units, etc.
Supplier's Site

Technical Specifications

  MOCAP LLC
Product Category Plugs, Stoppers, and Inserts
Product Number SMF1-3/16
Product Name Sheet Metal Hole Plugs Flush
Overall Length 0.2520 inch (6.4 mm)
Unlock Full Specs
to access all available technical data

Similar Products

EPDM Rubber Pull Plugs - MEPP.130 - MOCAP LLC
Specs
Overall Length 0.6260 inch (15.9 mm)
View Details
Barrel Plugs with Flange - BPF460 - MOCAP LLC
Specs
Features Threaded; Flange
Overall Length 0.5906 inch (15 mm)
Material Polyethylene (PE)
View Details
Outside Pull Tapered Plastic Plugs - OP1.90/2.07 - MOCAP LLC
Specs
Features Pull Tab
Overall Length 1 inch (25.4 mm)
Material Polyethylene (PE)
View Details
General Purpose Plugs for Type L and M Tubing - GKP0750 - MOCAP LLC
Specs
Features Flange
Overall Length 0.5591 inch (14.2 mm)
Material Polyethylene (PE)
View Details