MOCAP LLC Split Hydraulic Flange Plugs SHF.750

Description
Material: LDPE (Low Density Polyethylene) Stocked Material: LDPE (Red) Intended for Use on SAE 3000 LB, Four-bolt Split Hydraulic Flanges Designed to Protect the Port, Flange Surface and Bolt Holes from Damage and Debris
Request a Quote
Description
Material: LDPE (Low Density Polyethylene) Stocked Material: LDPE (Red) Intended for Use on SAE 3000 LB, Four-bolt Split Hydraulic Flanges Designed to Protect the Port, Flange Surface and Bolt Holes from Damage and Debris
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Split Hydraulic Flange Plugs - SHF.750 - MOCAP LLC
Park Hills, MO, United States
Split Hydraulic Flange Plugs
SHF.750
Split Hydraulic Flange Plugs SHF.750
Material: LDPE (Low Density Polyethylene) Stocked Material: LDPE (Red) Intended for Use on SAE 3000 LB, Four-bolt Split Hydraulic Flanges Designed to Protect the Port, Flange Surface and Bolt Holes from Damage and Debris
  • Material: LDPE (Low Density Polyethylene)
  • Stocked Material: LDPE (Red)
  • Intended for Use on SAE 3000 LB, Four-bolt Split Hydraulic Flanges
  • Designed to Protect the Port, Flange Surface and Bolt Holes from Damage and Debris
Supplier's Site

Technical Specifications

  MOCAP LLC
Product Category Plugs, Stoppers, and Inserts
Product Number SHF.750
Product Name Split Hydraulic Flange Plugs
Features Flange
Unlock Full Specs
to access all available technical data

Similar Products

Tapered Plugs for Type K Tubing - KTP0875 - MOCAP LLC
Specs
Overall Length 0.7520 inch (19.1 mm)
Material Polyethylene (PE)
View Details
Silicone Rubber Tapered Plugs - MSP1.036/1.246 - MOCAP LLC
Specs
Features Tapered
Overall Length 1 inch (25.4 mm)
Material Rubber - Silicone
View Details
General Purpose Plugs for BSP Threads - GPB0750RD4 - MOCAP LLC
Specs
Features Threaded; Knurled; Slotted Head
Overall Length 0.5512 inch (14 mm)
Material Polypropylene (PP)
View Details
Finger Nub Vinyl Grips - MFG0072 - MOCAP LLC
Specs
Material Ethyl Vinyl Acetate (EVA); Vinyl
View Details