MOCAP LLC Square Head Flanged Plugs for NPT Threads SFPN0500

Description
Material: PP (Polypropylene) Stocked Material: PP (Red) Designed to Protect Threads from Dirt, Dust and Moisture During Low-Pressure Testing and In-Plant Handling Flange Allows for Protection of the Outside of Port
Request a Quote
Description
Material: PP (Polypropylene) Stocked Material: PP (Red) Designed to Protect Threads from Dirt, Dust and Moisture During Low-Pressure Testing and In-Plant Handling Flange Allows for Protection of the Outside of Port
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Square Head Flanged Plugs for NPT Threads - SFPN0500 - MOCAP LLC
Park Hills, MO, United States
Square Head Flanged Plugs for NPT Threads
SFPN0500
Square Head Flanged Plugs for NPT Threads SFPN0500
Material: PP (Polypropylene) Stocked Material: PP (Red) Designed to Protect Threads from Dirt, Dust and Moisture During Low-Pressure Testing and In-Plant Handling Flange Allows for Protection of the Outside of Port
  • Material: PP (Polypropylene)
  • Stocked Material: PP (Red)
  • Designed to Protect Threads from Dirt, Dust and Moisture During Low-Pressure Testing and In-Plant Handling
  • Flange Allows for Protection of the Outside of Port
Supplier's Site

Technical Specifications

  MOCAP LLC
Product Category Plugs, Stoppers, and Inserts
Product Number SFPN0500
Product Name Square Head Flanged Plugs for NPT Threads
Features Threaded; Flange
Unlock Full Specs
to access all available technical data

Similar Products

EPDM Tapered Plugs - MEP1.469/1.750 - MOCAP LLC
Specs
Features Tapered
Overall Length 1 inch (25.4 mm)
View Details
Barrel Plugs with Flange - BPF370 - MOCAP LLC
Specs
Features Threaded; Flange
Overall Length 0.2953 inch (7.5 mm)
Material Polyethylene (PE)
View Details
Center Pull Tapered Plastic Plugs - CP1.31/1.46 - MOCAP LLC
Specs
Features Pull Tab
Overall Length 0.7520 inch (19.1 mm)
Material Polyethylene (PE)
View Details
General Purpose Plugs for Metric Threads - GPM5220RD4 - MOCAP LLC
Specs
Features Threaded; Knurled; Slotted Head
Overall Length 0.5906 inch (15 mm)
Material Polypropylene (PP)
View Details