MOCAP LLC Round Vinyl Grips RVG9053

Description
Material: Vinyl (Black) Flexible Yet Durable - Won't Split, Tear or Shred Printable Stretches for a Snug Fit but Won't Split, Tear or Shred
Request a Quote
Description
Material: Vinyl (Black) Flexible Yet Durable - Won't Split, Tear or Shred Printable Stretches for a Snug Fit but Won't Split, Tear or Shred
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Round Vinyl Grips - RVG9053 - MOCAP LLC
Park Hills, MO, United States
Round Vinyl Grips
RVG9053
Round Vinyl Grips RVG9053
Material: Vinyl (Black) Flexible Yet Durable - Won't Split, Tear or Shred Printable Stretches for a Snug Fit but Won't Split, Tear or Shred
  • Material: Vinyl (Black)
  • Flexible Yet Durable - Won't Split, Tear or Shred
  • Printable
  • Stretches for a Snug Fit but Won't Split, Tear or Shred
Supplier's Site

Technical Specifications

  MOCAP LLC
Product Category Plugs, Stoppers, and Inserts
Product Number RVG9053
Product Name Round Vinyl Grips
Material Ethyl Vinyl Acetate (EVA); Vinyl
Unlock Full Specs
to access all available technical data

Similar Products

Center Pull Tapered Plastic Plugs - CP.36/.42 - MOCAP LLC
Specs
Features Pull Tab
Overall Length 0.3780 inch (9.6 mm)
Material Polyethylene (PE)
View Details
Push-in Plugs for SAE and NPT Threads - PIP1062 - MOCAP LLC
Specs
Features Threaded
Overall Length 0.2913 inch (7.4 mm)
Material Polyethylene (PE)
View Details
Silicone Rubber Pull Plugs - MSPP.225 - MOCAP LLC
Specs
Overall Length 1 inch (25.4 mm)
Material Rubber - Silicone
View Details
Silicone Rubber Tapered Plugs - MSP2.437/2.953 - MOCAP LLC
Specs
Features Tapered
Overall Length 1.37 inch (34.9 mm)
Material Rubber - Silicone
View Details