MOCAP LLC Round Vinyl Grips RVG4387

Description
Material: Vinyl (Black) Flexible Yet Durable - Won't Split, Tear or Shred Printable Stretches for a Snug Fit but Won't Split, Tear or Shred
Request a Quote
Description
Material: Vinyl (Black) Flexible Yet Durable - Won't Split, Tear or Shred Printable Stretches for a Snug Fit but Won't Split, Tear or Shred
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Round Vinyl Grips - RVG4387 - MOCAP LLC
Park Hills, MO, United States
Round Vinyl Grips
RVG4387
Round Vinyl Grips RVG4387
Material: Vinyl (Black) Flexible Yet Durable - Won't Split, Tear or Shred Printable Stretches for a Snug Fit but Won't Split, Tear or Shred
  • Material: Vinyl (Black)
  • Flexible Yet Durable - Won't Split, Tear or Shred
  • Printable
  • Stretches for a Snug Fit but Won't Split, Tear or Shred
Supplier's Site

Technical Specifications

  MOCAP LLC
Product Category Plugs, Stoppers, and Inserts
Product Number RVG4387
Product Name Round Vinyl Grips
Material Ethyl Vinyl Acetate (EVA); Vinyl
Unlock Full Specs
to access all available technical data

Similar Products

Barrel Plugs with Flange - BPF380 - MOCAP LLC
Specs
Features Threaded; Flange
Overall Length 0.3543 inch (9 mm)
Material Polyethylene (PE)
View Details
Outside Pull Tapered Plastic Plugs - OP1.56/1.68 - MOCAP LLC
Specs
Features Pull Tab
Overall Length 0.7520 inch (19.1 mm)
Material Polyethylene (PE)
View Details
Silicone Rubber Tapered Plugs - MSP.437/687 - MOCAP LLC
Specs
Features Tapered
Overall Length 1 inch (25.4 mm)
Material Rubber - Silicone
View Details
Plugs for Oval Tubes with Domed Top - OV3515MI - MOCAP LLC
Specs
Overall Length 0.4528 inch (11.5 mm)
Material Polyethylene (PE)
View Details