MOCAP LLC Round Vinyl Grips RVG4159

Description
Material: Vinyl (Black) Flexible Yet Durable - Won't Split, Tear or Shred Printable Stretches for a Snug Fit but Won't Split, Tear or Shred
Request a Quote
Description
Material: Vinyl (Black) Flexible Yet Durable - Won't Split, Tear or Shred Printable Stretches for a Snug Fit but Won't Split, Tear or Shred
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Round Vinyl Grips - RVG4159 - MOCAP LLC
Park Hills, MO, United States
Round Vinyl Grips
RVG4159
Round Vinyl Grips RVG4159
Material: Vinyl (Black) Flexible Yet Durable - Won't Split, Tear or Shred Printable Stretches for a Snug Fit but Won't Split, Tear or Shred
  • Material: Vinyl (Black)
  • Flexible Yet Durable - Won't Split, Tear or Shred
  • Printable
  • Stretches for a Snug Fit but Won't Split, Tear or Shred
Supplier's Site

Technical Specifications

  MOCAP LLC
Product Category Plugs, Stoppers, and Inserts
Product Number RVG4159
Product Name Round Vinyl Grips
Material Ethyl Vinyl Acetate (EVA); Vinyl
Unlock Full Specs
to access all available technical data

Similar Products

Barrel Plugs with Flange - BPF590 - MOCAP LLC
Specs
Features Threaded; Flange
Overall Length 0.7087 inch (18 mm)
Material Polyethylene (PE)
View Details
Hex Socket Plugs for NPT Threads - HSPN0250 - MOCAP LLC
Specs
Features Threaded
Overall Length 0.5000 inch (12.7 mm)
Material Polypropylene (PP)
View Details
General Purpose Plugs for Metric Threads - GPM1415RD4 - MOCAP LLC
Specs
Features Threaded; Knurled; Slotted Head
Overall Length 0.3504 inch (8.9 mm)
Material Polypropylene (PP)
View Details
Tapered Plugs for Type K Tubing - KTP3125 - MOCAP LLC
Specs
Overall Length 1 inch (25.4 mm)
Material Polyethylene (PE)
View Details