MOCAP LLC Rectangular Paks - 1/4X3/4 -4-3/4 (6X20 -80-120MM) RCT TLSCPC RP06X20-080

Description
Rectangular Paks are a telescopic tube packaging solution designed for a wide variety of applications. The durable protective tubes provide an adjustable ratchet-length feature that allows for a secure, perfect fit at an affordable price. Multiple applications for rectangular telescopic tubes include everything from packaging saw blades and machine knives in the cutting tool industry, electrodes in the welding industry to writing instruments in the office supply industry. A hanger option is offered for appealing hanging presentation. Telescopic tubes are an efficient and attractive packaging solution that can be re-used. Our Rectangular Pak telescopic tubes are also available in Round and Square configurations. Rectangular Paks are available in transparent Polypropylene (PP). Additional colors and materials are available. Contact us at 800.649.4980 for pricing, special orders and product information.
Request a Quote
Description
Rectangular Paks are a telescopic tube packaging solution designed for a wide variety of applications. The durable protective tubes provide an adjustable ratchet-length feature that allows for a secure, perfect fit at an affordable price. Multiple applications for rectangular telescopic tubes include everything from packaging saw blades and machine knives in the cutting tool industry, electrodes in the welding industry to writing instruments in the office supply industry. A hanger option is offered for appealing hanging presentation. Telescopic tubes are an efficient and attractive packaging solution that can be re-used. Our Rectangular Pak telescopic tubes are also available in Round and Square configurations. Rectangular Paks are available in transparent Polypropylene (PP). Additional colors and materials are available. Contact us at 800.649.4980 for pricing, special orders and product information.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Rectangular Paks - 1/4X3/4 -4-3/4 (6X20 -80-120MM) RCT TLSCPC - RP06X20-080 - MOCAP LLC
Park Hills, MO, United States
Rectangular Paks - 1/4X3/4 -4-3/4 (6X20 -80-120MM) RCT TLSCPC
RP06X20-080
Rectangular Paks - 1/4X3/4 -4-3/4 (6X20 -80-120MM) RCT TLSCPC RP06X20-080
Rectangular Paks are a telescopic tube packaging solution designed for a wide variety of applications. The durable protective tubes provide an adjustable ratchet-length feature that allows for a secure, perfect fit at an affordable price. Multiple applications for rectangular telescopic tubes include everything from packaging saw blades and machine knives in the cutting tool industry, electrodes in the welding industry to writing instruments in the office supply industry. A hanger option is offered for appealing hanging presentation. Telescopic tubes are an efficient and attractive packaging solution that can be re-used. Our Rectangular Pak telescopic tubes are also available in Round and Square configurations. Rectangular Paks are available in transparent Polypropylene (PP). Additional colors and materials are available. Contact us at 800.649.4980 for pricing, special orders and product information.

Rectangular Paks are a telescopic tube packaging solution designed for a wide variety of applications. The durable protective tubes provide an adjustable ratchet-length feature that allows for a secure, perfect fit at an affordable price. Multiple applications for rectangular telescopic tubes include everything from packaging saw blades and machine knives in the cutting tool industry, electrodes in the welding industry to writing instruments in the office supply industry. A hanger option is offered for appealing hanging presentation. Telescopic tubes are an efficient and attractive packaging solution that can be re-used.
Our Rectangular Pak telescopic tubes are also available in Round and Square configurations.
Rectangular Paks are available in transparent Polypropylene (PP). Additional colors and materials are available.
Contact us at 800.649.4980 for pricing, special orders and product information.

Supplier's Site

Technical Specifications

  MOCAP LLC
Product Category Industrial Containers
Product Number RP06X20-080
Product Name Rectangular Paks - 1/4X3/4 -4-3/4 (6X20 -80-120MM) RCT TLSCPC
Container Type Box
Unlock Full Specs
to access all available technical data

Similar Products

Threading Die Packaging - 4-3/32 X 2-1/8 X 5/8 (104x54x16.5 mm) MULTI BOX PP - MB104 - MOCAP LLC
Specs
Container Type Box
Height 0.7874 inch (20 mm)
Width 2.32 inch (59 mm)
View Details
Packaging for Carbide Inserts - 23/32X45/64X25/64 (18.4X18.4X10.0 MM) 10 CELL INSERT BOX - IB10/A4 - MOCAP LLC
Specs
Container Type Box
Height 0.6220 inch (15.8 mm)
Length 3.85 inch (97.7 mm)
View Details
Carbide Insert Compartment Packaging - 3-25/64X1-1/16X5/32
Specs
Container Type Box
Height 0.4882 inch (12.4 mm)
Length 3.85 inch (97.7 mm)
View Details