MOCAP LLC Plugs for Schedule 40 Round Pipes RNPP2.5

Description
Material: LDPE (Low Density Polyethylene) Stocked Material: LDPE (Black) Multiple Ribs for a Secure Fit
Request a Quote
Description
Material: LDPE (Low Density Polyethylene) Stocked Material: LDPE (Black) Multiple Ribs for a Secure Fit
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Plugs for Schedule 40 Round Pipes - RNPP2.5 - MOCAP LLC
Park Hills, MO, United States
Plugs for Schedule 40 Round Pipes
RNPP2.5
Plugs for Schedule 40 Round Pipes RNPP2.5
Material: LDPE (Low Density Polyethylene) Stocked Material: LDPE (Black) Multiple Ribs for a Secure Fit
  • Material: LDPE (Low Density Polyethylene)
  • Stocked Material: LDPE (Black)
  • Multiple Ribs for a Secure Fit
Supplier's Site

Technical Specifications

  MOCAP LLC
Product Category Plugs, Stoppers, and Inserts
Product Number RNPP2.5
Product Name Plugs for Schedule 40 Round Pipes
Overall Length 0.8386 inch (21.3 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Plugs for Oval Tubes with Domed Top - OV3520MA - MOCAP LLC
Specs
Overall Length 0.4528 inch (11.5 mm)
Material Polyethylene (PE)
View Details
Center Pull Plugs with Wide Flanges - CPW2.46/2.55 - MOCAP LLC
Specs
Features Flange; Pull Tab
Overall Length 0.7520 inch (19.1 mm)
Material Polyethylene (PE)
View Details
Push-in Plugs for SAE and NPT Threads - PIP1250 - MOCAP LLC
Specs
Features Threaded
Overall Length 0.3386 inch (8.6 mm)
Material Polyethylene (PE)
View Details
Outside Pull Tapered Plastic Plugs - OP.86/.97 - MOCAP LLC
Specs
Features Pull Tab
Overall Length 0.6299 inch (16 mm)
Material Polyethylene (PE)
View Details