MOCAP LLC
Plugs for Schedule 40 Round Pipes
RNPP1
Description
Material: LDPE (Low Density Polyethylene)
Stocked Material: LDPE (Black)
Multiple Ribs for a Secure Fit
Request a Quote
Email Supplier
Description
Material: LDPE (Low Density Polyethylene)
Stocked Material: LDPE (Black)
Multiple Ribs for a Secure Fit
Request a Quote
Email Supplier
Suppliers
Plugs for Schedule 40 Round Pipes
RNPP1
Material: LDPE (Low Density Polyethylene)
Stocked Material: LDPE (Black)
Multiple Ribs for a Secure Fit
- Material: LDPE (Low Density Polyethylene)
- Stocked Material: LDPE (Black)
- Multiple Ribs for a Secure Fit
Supplier's Site
Technical Specifications
|
Product Category
|
Plugs, Stoppers, and Inserts |
|
Product Number
|
RNPP1 |
|
Product Name
|
Plugs for Schedule 40 Round Pipes |
|
Overall Length
|
0.5197 inch (13.2 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Features
Tapered
Overall Length
1 inch (25.4 mm)
View Details
Features
Threaded; Flange
Overall Length
0.4724 inch (12 mm)
Material
Polyethylene (PE)
View Details
Overall Length
0.7520 inch (19.1 mm)
Material
Paper
NPT Thread
2 1/2" NPT; 2-1/2
View Details
Features
Threaded; Flange
Overall Length
0.2362 inch (6 mm)
Material
Polyethylene (PE)
View Details