MOCAP LLC Plugs for Round Tubes RNPP1.25

Description
Material: LDPE (Low Density Polyethylene) Stocked Material: LDPE (Black) Multiple Ribs for a Secure Fit Heavy End Walls for Durability and Abrasion Resistance
Request a Quote
Description
Material: LDPE (Low Density Polyethylene) Stocked Material: LDPE (Black) Multiple Ribs for a Secure Fit Heavy End Walls for Durability and Abrasion Resistance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Plugs for Round Tubes - RNPP1.25 - MOCAP LLC
Park Hills, MO, United States
Plugs for Round Tubes
RNPP1.25
Plugs for Round Tubes RNPP1.25
Material: LDPE (Low Density Polyethylene) Stocked Material: LDPE (Black) Multiple Ribs for a Secure Fit Heavy End Walls for Durability and Abrasion Resistance
  • Material: LDPE (Low Density Polyethylene)
  • Stocked Material: LDPE (Black)
  • Multiple Ribs for a Secure Fit
  • Heavy End Walls for Durability and Abrasion Resistance
Supplier's Site

Technical Specifications

  MOCAP LLC
Product Category Plugs, Stoppers, and Inserts
Product Number RNPP1.25
Product Name Plugs for Round Tubes
Overall Length 0.5118 inch (13 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Barrel Plugs with Flange - BPF130 - MOCAP LLC
Specs
Features Threaded; Flange
Overall Length 0.2756 inch (7 mm)
Material Polyethylene (PE)
View Details
EPDM Tapered Plugs - MEP2.750/3.500 - MOCAP LLC
Specs
Features Tapered
Overall Length 1.5 inch (38.1 mm)
View Details
General Purpose Plugs for Type L and M Tubing - GKP0625 - MOCAP LLC
Specs
Features Flange
Overall Length 0.5591 inch (14.2 mm)
Material Polyethylene (PE)
View Details
Silicone Rubber Washer Plugs - MSWP12 - MOCAP LLC
Specs
Features Flange
Overall Length 0.1575 inch (4 mm)
Material Rubber - Silicone
View Details