MOCAP LLC Plugs for Round Tubes with Flat Top RN60MA

Description
Material: LDPE (Low Density Polyethylene) Stocked Material: LDPE (Black) Multiple Ribs for a Secure Fit Heavy End Walls for Durability and Abrasion Resistance
Request a Quote
Description
Material: LDPE (Low Density Polyethylene) Stocked Material: LDPE (Black) Multiple Ribs for a Secure Fit Heavy End Walls for Durability and Abrasion Resistance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Plugs for Round Tubes with Flat Top - RN60MA - MOCAP LLC
Park Hills, MO, United States
Plugs for Round Tubes with Flat Top
RN60MA
Plugs for Round Tubes with Flat Top RN60MA
Material: LDPE (Low Density Polyethylene) Stocked Material: LDPE (Black) Multiple Ribs for a Secure Fit Heavy End Walls for Durability and Abrasion Resistance
  • Material: LDPE (Low Density Polyethylene)
  • Stocked Material: LDPE (Black)
  • Multiple Ribs for a Secure Fit
  • Heavy End Walls for Durability and Abrasion Resistance
Supplier's Site

Technical Specifications

  MOCAP LLC
Product Category Plugs, Stoppers, and Inserts
Product Number RN60MA
Product Name Plugs for Round Tubes with Flat Top
Overall Length 0.6693 inch (17 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Silicone Rubber Pull Plugs - MSPP.217 - MOCAP LLC
Specs
Overall Length 0.9843 inch (25 mm)
Material Rubber - Silicone
View Details
Plugs for Oval Tubes with Flat Top - OV5015MF - MOCAP LLC
Specs
Overall Length 0.4528 inch (11.5 mm)
Material Polyethylene (PE)
View Details
Paper Tapered Plugs - MPTP022 - MOCAP LLC
Specs
Overall Length 0.6339 inch (16.1 mm)
Material Paper
NPT Thread 1" NPT; 1
View Details
Barrel Plugs with Flange - BPF510 - MOCAP LLC
Specs
Features Threaded; Flange
Overall Length 0.5906 inch (15 mm)
Material Polyethylene (PE)
View Details