MOCAP LLC Plugs for Round Tubes with Domed Top RN35MA

Description
Material: LDPE (Low Density Polyethylene) Stocked Material: LDPE (Black) Multiple Ribs for a Secure Fit Accommodates Any Degree of Leg Angle Provides an Enhanced Aesthetic Appearance Heavy End Walls for Durability and Abrasion Resistance
Request a Quote
Description
Material: LDPE (Low Density Polyethylene) Stocked Material: LDPE (Black) Multiple Ribs for a Secure Fit Accommodates Any Degree of Leg Angle Provides an Enhanced Aesthetic Appearance Heavy End Walls for Durability and Abrasion Resistance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Plugs for Round Tubes with Domed Top - RN35MA - MOCAP LLC
Park Hills, MO, United States
Plugs for Round Tubes with Domed Top
RN35MA
Plugs for Round Tubes with Domed Top RN35MA
Material: LDPE (Low Density Polyethylene) Stocked Material: LDPE (Black) Multiple Ribs for a Secure Fit Accommodates Any Degree of Leg Angle Provides an Enhanced Aesthetic Appearance Heavy End Walls for Durability and Abrasion Resistance
  • Material: LDPE (Low Density Polyethylene)
  • Stocked Material: LDPE (Black)
  • Multiple Ribs for a Secure Fit
  • Accommodates Any Degree of Leg Angle
  • Provides an Enhanced Aesthetic Appearance
  • Heavy End Walls for Durability and Abrasion Resistance
Supplier's Site

Technical Specifications

  MOCAP LLC
Product Category Plugs, Stoppers, and Inserts
Product Number RN35MA
Product Name Plugs for Round Tubes with Domed Top
Overall Length 0.5512 inch (14 mm)
Unlock Full Specs
to access all available technical data

Similar Products

General Purpose Plugs for BSP Threads - GPB0500RD4 - MOCAP LLC
Specs
Features Threaded; Knurled; Slotted Head
Overall Length 0.4685 inch (11.9 mm)
Material Polypropylene (PP)
View Details
Barrel Plugs with Flange - BPF130 - MOCAP LLC
Specs
Features Threaded; Flange
Overall Length 0.2756 inch (7 mm)
Material Polyethylene (PE)
View Details
Hex Socket Plugs for NPT Threads - HSPN0750 - MOCAP LLC
Specs
Features Threaded
Overall Length 0.6102 inch (15.5 mm)
Material Polypropylene (PP)
View Details
Center Pull Tapered Plastic Plugs - CP2.42/2.63 - MOCAP LLC
Specs
Features Pull Tab
Overall Length 1 inch (25.4 mm)
Material Polyethylene (PE)
View Details