MOCAP LLC Plugs for Round Tubes with Domed Top RN16MA

Description
Material: LDPE (Low Density Polyethylene) Stocked Material: LDPE (Black) Multiple Ribs for a Secure Fit Accommodates Any Degree of Leg Angle Provides an Enhanced Aesthetic Appearance Heavy End Walls for Durability and Abrasion Resistance
Request a Quote
Description
Material: LDPE (Low Density Polyethylene) Stocked Material: LDPE (Black) Multiple Ribs for a Secure Fit Accommodates Any Degree of Leg Angle Provides an Enhanced Aesthetic Appearance Heavy End Walls for Durability and Abrasion Resistance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Plugs for Round Tubes with Domed Top - RN16MA - MOCAP LLC
Park Hills, MO, United States
Plugs for Round Tubes with Domed Top
RN16MA
Plugs for Round Tubes with Domed Top RN16MA
Material: LDPE (Low Density Polyethylene) Stocked Material: LDPE (Black) Multiple Ribs for a Secure Fit Accommodates Any Degree of Leg Angle Provides an Enhanced Aesthetic Appearance Heavy End Walls for Durability and Abrasion Resistance
  • Material: LDPE (Low Density Polyethylene)
  • Stocked Material: LDPE (Black)
  • Multiple Ribs for a Secure Fit
  • Accommodates Any Degree of Leg Angle
  • Provides an Enhanced Aesthetic Appearance
  • Heavy End Walls for Durability and Abrasion Resistance
Supplier's Site

Technical Specifications

  MOCAP LLC
Product Category Plugs, Stoppers, and Inserts
Product Number RN16MA
Product Name Plugs for Round Tubes with Domed Top
Overall Length 0.4252 inch (10.8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Barrel Plugs with Flange - BPF520 - MOCAP LLC
Specs
Features Threaded; Flange
Overall Length 0.7087 inch (18 mm)
Material Polyethylene (PE)
View Details
General Purpose Plugs for Type L and M Tubing - GKP0750 - MOCAP LLC
Specs
Features Flange
Overall Length 0.5591 inch (14.2 mm)
Material Polyethylene (PE)
View Details
General Purpose Plugs for Metric Threads - GPM5220RD4 - MOCAP LLC
Specs
Features Threaded; Knurled; Slotted Head
Overall Length 0.5906 inch (15 mm)
Material Polypropylene (PP)
View Details
Plugs for Oval Tubes with Flat Top - OV4518MF - MOCAP LLC
Specs
Overall Length 0.4528 inch (11.5 mm)
Material Polyethylene (PE)
View Details