MOCAP LLC Plugs for Round Tubes with Flat Top RN102MG

Description
Material: LDPE (Low Density Polyethylene) Stocked Material: LDPE (Black) Multiple Ribs for a Secure Fit Heavy End Walls for Durability and Abrasion Resistance
Request a Quote
Description
Material: LDPE (Low Density Polyethylene) Stocked Material: LDPE (Black) Multiple Ribs for a Secure Fit Heavy End Walls for Durability and Abrasion Resistance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Plugs for Round Tubes with Flat Top - RN102MG - MOCAP LLC
Park Hills, MO, United States
Plugs for Round Tubes with Flat Top
RN102MG
Plugs for Round Tubes with Flat Top RN102MG
Material: LDPE (Low Density Polyethylene) Stocked Material: LDPE (Black) Multiple Ribs for a Secure Fit Heavy End Walls for Durability and Abrasion Resistance
  • Material: LDPE (Low Density Polyethylene)
  • Stocked Material: LDPE (Black)
  • Multiple Ribs for a Secure Fit
  • Heavy End Walls for Durability and Abrasion Resistance
Supplier's Site

Technical Specifications

  MOCAP LLC
Product Category Plugs, Stoppers, and Inserts
Product Number RN102MG
Product Name Plugs for Round Tubes with Flat Top
Overall Length 0.6693 inch (17 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Plugs for Oval Tubes with Flat Top - OV4820MF - MOCAP LLC
Specs
Overall Length 0.4528 inch (11.5 mm)
Material Polyethylene (PE)
View Details
Push-in Plugs for SAE and NPT Threads - PIP1188 - MOCAP LLC
Specs
Features Threaded
Overall Length 0.3386 inch (8.6 mm)
Material Polyethylene (PE)
View Details
EPDM Tapered Plugs - MEP2.750/3.500 - MOCAP LLC
Specs
Features Tapered
Overall Length 1.5 inch (38.1 mm)
View Details
General Purpose Plugs for Unified/Straight Threads - GPU0437-24 - MOCAP LLC
Specs
Features Threaded; Flange
Overall Length 0.3386 inch (8.6 mm)
Material Polypropylene (PP)
View Details