MOCAP LLC Plugs for Round Tubes with Domed Top RN1.375C

Description
Material: LDPE (Low Density Polyethylene) Stocked Material: LDPE (Black) Multiple Ribs for a Secure Fit Accommodates Any Degree of Leg Angle Provides an Enhanced Aesthetic Appearance Heavy End Walls for Durability and Abrasion Resistance
Request a Quote
Description
Material: LDPE (Low Density Polyethylene) Stocked Material: LDPE (Black) Multiple Ribs for a Secure Fit Accommodates Any Degree of Leg Angle Provides an Enhanced Aesthetic Appearance Heavy End Walls for Durability and Abrasion Resistance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Plugs for Round Tubes with Domed Top - RN1.375C - MOCAP LLC
Park Hills, MO, United States
Plugs for Round Tubes with Domed Top
RN1.375C
Plugs for Round Tubes with Domed Top RN1.375C
Material: LDPE (Low Density Polyethylene) Stocked Material: LDPE (Black) Multiple Ribs for a Secure Fit Accommodates Any Degree of Leg Angle Provides an Enhanced Aesthetic Appearance Heavy End Walls for Durability and Abrasion Resistance
  • Material: LDPE (Low Density Polyethylene)
  • Stocked Material: LDPE (Black)
  • Multiple Ribs for a Secure Fit
  • Accommodates Any Degree of Leg Angle
  • Provides an Enhanced Aesthetic Appearance
  • Heavy End Walls for Durability and Abrasion Resistance
Supplier's Site

Technical Specifications

  MOCAP LLC
Product Category Plugs, Stoppers, and Inserts
Product Number RN1.375C
Product Name Plugs for Round Tubes with Domed Top
Overall Length 0.5197 inch (13.2 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Tapered Plugs for Type K Tubing - KTP3125 - MOCAP LLC
Specs
Overall Length 1 inch (25.4 mm)
Material Polyethylene (PE)
View Details
Plugs for Schedule 40 Round Pipes - 2 - MOCAP LLC
Specs
Overall Length 0.4488 inch (11.4 mm)
Material Polyethylene (PE)
View Details
Paper Tapered Plugs - MPTP034 - MOCAP LLC
Specs
Overall Length 0.7362 inch (18.7 mm)
Material Paper
NPT Thread 3" NPT; 3
View Details
Outside Pull Tapered Plastic Plugs - OP1.56/1.68 - MOCAP LLC
Specs
Features Pull Tab
Overall Length 0.7520 inch (19.1 mm)
Material Polyethylene (PE)
View Details