MOCAP LLC Plugs for Round Tubes with Angled Top RN.75C

Description
Material: LDPE (Low Density Polyethylene) Stocked Material: LDPE (Black) Multiple Ribs for a Secure Fit Ideal for Applications With Fixed Leg Angles Heavy End Walls for Durability and Abrasion Resistance
Request a Quote
Description
Material: LDPE (Low Density Polyethylene) Stocked Material: LDPE (Black) Multiple Ribs for a Secure Fit Ideal for Applications With Fixed Leg Angles Heavy End Walls for Durability and Abrasion Resistance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Plugs for Round Tubes with Angled Top - RN.75C - MOCAP LLC
Park Hills, MO, United States
Plugs for Round Tubes with Angled Top
RN.75C
Plugs for Round Tubes with Angled Top RN.75C
Material: LDPE (Low Density Polyethylene) Stocked Material: LDPE (Black) Multiple Ribs for a Secure Fit Ideal for Applications With Fixed Leg Angles Heavy End Walls for Durability and Abrasion Resistance
  • Material: LDPE (Low Density Polyethylene)
  • Stocked Material: LDPE (Black)
  • Multiple Ribs for a Secure Fit
  • Ideal for Applications With Fixed Leg Angles
  • Heavy End Walls for Durability and Abrasion Resistance
Supplier's Site

Technical Specifications

  MOCAP LLC
Product Category Plugs, Stoppers, and Inserts
Product Number RN.75C
Product Name Plugs for Round Tubes with Angled Top
Overall Length 0.4449 inch (11.3 mm)
Unlock Full Specs
to access all available technical data

Similar Products

EPDM Rubber Washer Plugs - MEWP6 - MOCAP LLC
Specs
Features Flange
Overall Length 0.1378 inch (3.5 mm)
View Details
Plugs for Schedule 40 Round Pipes - 9 - MOCAP LLC
Specs
Overall Length 1 inch (25.4 mm)
Material Polyethylene (PE)
View Details
Outside Pull Tapered Plastic Plugs - OP1.78/1.95 - MOCAP LLC
Specs
Features Pull Tab
Overall Length 1 inch (25.4 mm)
Material Polyethylene (PE)
View Details
Barrel Plugs with Flange - BPF270 - MOCAP LLC
Specs
Features Threaded; Flange
Overall Length 0.3150 inch (8 mm)
Material Polyethylene (PE)
View Details