MOCAP LLC Plugs for Round Tubes with Flat Top RN.5A

Description
Material: LDPE (Low Density Polyethylene) Stocked Material: LDPE (Black) Multiple Ribs for a Secure Fit Heavy End Walls for Durability and Abrasion Resistance
Request a Quote
Description
Material: LDPE (Low Density Polyethylene) Stocked Material: LDPE (Black) Multiple Ribs for a Secure Fit Heavy End Walls for Durability and Abrasion Resistance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Plugs for Round Tubes with Flat Top - RN.5A - MOCAP LLC
Park Hills, MO, United States
Plugs for Round Tubes with Flat Top
RN.5A
Plugs for Round Tubes with Flat Top RN.5A
Material: LDPE (Low Density Polyethylene) Stocked Material: LDPE (Black) Multiple Ribs for a Secure Fit Heavy End Walls for Durability and Abrasion Resistance
  • Material: LDPE (Low Density Polyethylene)
  • Stocked Material: LDPE (Black)
  • Multiple Ribs for a Secure Fit
  • Heavy End Walls for Durability and Abrasion Resistance
Supplier's Site

Technical Specifications

  MOCAP LLC
Product Category Plugs, Stoppers, and Inserts
Product Number RN.5A
Product Name Plugs for Round Tubes with Flat Top
Overall Length 0.4213 inch (10.7 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Paper Tapered Plugs - MPTP034 - MOCAP LLC
Specs
Overall Length 0.7362 inch (18.7 mm)
Material Paper
NPT Thread 3" NPT; 3
View Details
Push-in Plugs for SAE and NPT Threads - PIP0250 - MOCAP LLC
Specs
Features Threaded
Overall Length 0.2205 inch (5.6 mm)
Material Polyethylene (PE)
View Details
Center Pull Tapered Plastic Plugs - CP.14/.20 - MOCAP LLC
Specs
Features Pull Tab
Overall Length 0.3780 inch (9.6 mm)
Material Polyethylene (PE)
View Details
Silicone Rubber Washer Plugs - MSWP4 - MOCAP LLC
Specs
Features Flange
Overall Length 0.1260 inch (3.2 mm)
Material Rubber - Silicone
View Details