Beckett Packaging now offers a series of flat vinyl Protective Tool Covers.
These Vinyl dip-molded flat rectangular covers are durable yet stretch to provide a secure fit on tools, drill bits, taps, endmills or the cutting surface of other items which need protection. The advantage of these covers is that a small range of sizes will fit snugly over a wide range of both imperial and metric tool sizes.
Beckett Packaging Protective Tool Covers can be used to safeguard a wide variety of parts:
PROTECTION FOR YOUR CUTTING TOOLS
Use Beckett Packaging Protective Tool Covers to protect and organize your cutting tools while in storage at your workspace, in your tool drawers, chests or cabinets.
Use our flat vinyl covers as durable and inexpensive protection to secure your tools cutting surface while not in use. Or consider other Beckett Packaging Products.
Contact us at 800.649.4980 for pricing, special orders and product information.
| MOCAP LLC | |
|---|---|
| Product Category | Industrial Containers |
| Product Number | RFVGC9071OR-15 |
| Product Name | Protective Drill Bit Covers - 0.125" x 0.500" x 2.000" Flat Vinyl Grip (RFVG9071) End Style: Round, Material: Orange Vinyl |
| Container Type | Tubes |