MOCAP LLC Plugs for Rectangular Tubes with Flat Top RC8060ME

Description
Material: LDPE (Low Density Polyethylene) Stocked Material: LDPE (Black) Multiple Ribs for a Secure Fit Heavy End Walls for Durability and Abrasion Resistance
Request a Quote
Description
Material: LDPE (Low Density Polyethylene) Stocked Material: LDPE (Black) Multiple Ribs for a Secure Fit Heavy End Walls for Durability and Abrasion Resistance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Plugs for Rectangular Tubes with Flat Top - RC8060ME - MOCAP LLC
Park Hills, MO, United States
Plugs for Rectangular Tubes with Flat Top
RC8060ME
Plugs for Rectangular Tubes with Flat Top RC8060ME
Material: LDPE (Low Density Polyethylene) Stocked Material: LDPE (Black) Multiple Ribs for a Secure Fit Heavy End Walls for Durability and Abrasion Resistance
  • Material: LDPE (Low Density Polyethylene)
  • Stocked Material: LDPE (Black)
  • Multiple Ribs for a Secure Fit
  • Heavy End Walls for Durability and Abrasion Resistance
Supplier's Site

Technical Specifications

  MOCAP LLC
Product Category Plugs, Stoppers, and Inserts
Product Number RC8060ME
Product Name Plugs for Rectangular Tubes with Flat Top
Overall Length 0.6693 inch (17 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Barrel Plugs with Flange - BPF270 - MOCAP LLC
Specs
Features Threaded; Flange
Overall Length 0.3150 inch (8 mm)
Material Polyethylene (PE)
View Details
Hex Socket Plugs for NPT Threads - HSPN1000 - MOCAP LLC
Specs
Features Threaded
Overall Length 0.7402 inch (18.8 mm)
Material Polypropylene (PP)
View Details
Finger Nub Vinyl Grips - MFG0293 - MOCAP LLC
Specs
Material Ethyl Vinyl Acetate (EVA); Vinyl
View Details
High Temperature Vinyl Insertion Plugs - MCP9262T - MOCAP LLC
Specs
Features Flange
Material Ethyl Vinyl Acetate (EVA); Vinyl
NPT Thread 1" NPT; 1
View Details