MOCAP LLC Plugs for Rectangular Tubes with Flat Top RC10020MB

Description
Material: LDPE (Low Density Polyethylene) Stocked Material: LDPE (Black) Multiple Ribs for a Secure Fit Heavy End Walls for Durability and Abrasion Resistance
Request a Quote
Description
Material: LDPE (Low Density Polyethylene) Stocked Material: LDPE (Black) Multiple Ribs for a Secure Fit Heavy End Walls for Durability and Abrasion Resistance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Plugs for Rectangular Tubes with Flat Top - RC10020MB - MOCAP LLC
Park Hills, MO, United States
Plugs for Rectangular Tubes with Flat Top
RC10020MB
Plugs for Rectangular Tubes with Flat Top RC10020MB
Material: LDPE (Low Density Polyethylene) Stocked Material: LDPE (Black) Multiple Ribs for a Secure Fit Heavy End Walls for Durability and Abrasion Resistance
  • Material: LDPE (Low Density Polyethylene)
  • Stocked Material: LDPE (Black)
  • Multiple Ribs for a Secure Fit
  • Heavy End Walls for Durability and Abrasion Resistance
Supplier's Site

Technical Specifications

  MOCAP LLC
Product Category Plugs, Stoppers, and Inserts
Product Number RC10020MB
Product Name Plugs for Rectangular Tubes with Flat Top
Overall Length 0.6693 inch (17 mm)
Unlock Full Specs
to access all available technical data

Similar Products

EPDM Rubber Washer Plugs - MEWP6 - MOCAP LLC
Specs
Features Flange
Overall Length 0.1378 inch (3.5 mm)
View Details
EPDM Tapered Plugs - MEP2.000/2.469 - MOCAP LLC
Specs
Features Tapered
Overall Length 1 inch (25.4 mm)
View Details
Barrel Plugs with Flange - BPF110 - MOCAP LLC
Specs
Features Threaded; Flange
Overall Length 0.2165 inch (5.5 mm)
Material Polyethylene (PE)
View Details
Center Pull Plugs with Wide Flanges - CPW.92/1.08 - MOCAP LLC
Specs
Features Flange; Pull Tab
Overall Length 0.7520 inch (19.1 mm)
Material Polyethylene (PE)
View Details