MOCAP LLC Pipe Plugs PP144

Description
Material: LDPE (Low Density Polyethylene) Stocked Material: LDPE (Black) Designed to Protect Metric, BSP and NPT Pipe from Damage and Debris
Request a Quote
Description
Material: LDPE (Low Density Polyethylene) Stocked Material: LDPE (Black) Designed to Protect Metric, BSP and NPT Pipe from Damage and Debris
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pipe Plugs - PP144 - MOCAP LLC
Park Hills, MO, United States
Pipe Plugs
PP144
Pipe Plugs PP144
Material: LDPE (Low Density Polyethylene) Stocked Material: LDPE (Black) Designed to Protect Metric, BSP and NPT Pipe from Damage and Debris
  • Material: LDPE (Low Density Polyethylene)
  • Stocked Material: LDPE (Black)
  • Designed to Protect Metric, BSP and NPT Pipe from Damage and Debris
Supplier's Site

Technical Specifications

  MOCAP LLC
Product Category Plugs, Stoppers, and Inserts
Product Number PP144
Product Name Pipe Plugs
Material Polyethylene (PE)
Unlock Full Specs
to access all available technical data

Similar Products

Silicone Rubber Pull Plugs - MSPP.355 - MOCAP LLC
Specs
Overall Length 0.9843 inch (25 mm)
Material Rubber - Silicone
View Details
EPDM Rubber Pull Plugs - MEPP.275 - MOCAP LLC
Specs
Overall Length 1 inch (25.4 mm)
View Details
Paper Tapered Plugs - MPTP020 - MOCAP LLC
Specs
Overall Length 0.7598 inch (19.3 mm)
Material Paper
NPT Thread 1" NPT; 1
View Details
Threaded Plastic Plugs for Straight Thread O-Ring Ports - OPP0438 - MOCAP LLC
Specs
Features Threaded
Overall Length 0.3189 inch (8.1 mm)
Material Polypropylene (PP)
View Details