MOCAP LLC Pipe Plugs PP124

Description
Material: LDPE (Low Density Polyethylene) Stocked Material: LDPE (Black) Designed to Protect Metric, BSP and NPT Pipe from Damage and Debris
Request a Quote
Description
Material: LDPE (Low Density Polyethylene) Stocked Material: LDPE (Black) Designed to Protect Metric, BSP and NPT Pipe from Damage and Debris
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pipe Plugs - PP124 - MOCAP LLC
Park Hills, MO, United States
Pipe Plugs
PP124
Pipe Plugs PP124
Material: LDPE (Low Density Polyethylene) Stocked Material: LDPE (Black) Designed to Protect Metric, BSP and NPT Pipe from Damage and Debris
  • Material: LDPE (Low Density Polyethylene)
  • Stocked Material: LDPE (Black)
  • Designed to Protect Metric, BSP and NPT Pipe from Damage and Debris
Supplier's Site

Technical Specifications

  MOCAP LLC
Product Category Plugs, Stoppers, and Inserts
Product Number PP124
Product Name Pipe Plugs
Material Polyethylene (PE)
Unlock Full Specs
to access all available technical data

Similar Products

Tapered Plugs for Type L and M Tubing - LMP0875 - MOCAP LLC
Specs
Overall Length 0.7520 inch (19.1 mm)
Material Polyethylene (PE)
View Details
EPDM Tapered Plugs - MEP.562/750 - MOCAP LLC
Specs
Features Tapered
Overall Length 1 inch (25.4 mm)
View Details
High Temperature Vinyl Insertion Plugs - MCP9262T - MOCAP LLC
Specs
Features Flange
Material Ethyl Vinyl Acetate (EVA); Vinyl
NPT Thread 1" NPT; 1
View Details
Outside Pull Tapered Plastic Plugs - OP.75/.84 - MOCAP LLC
Specs
Features Pull Tab
Overall Length 0.5591 inch (14.2 mm)
Material Polyethylene (PE)
View Details