MOCAP LLC Grip Pak Pro - 3MM GRIP PAK PRO 06 PLUG GPP060125B

Description
Our NEW Grip-Pak Pro series containers provide individual packaging for milling cutters, drills, solid carbide tooling and other cutting tools. The base securely grips the shank, while the cap centers the tool, providing optimal protection and an excellent presentation display, regardless of the diameter. The friction-fit plug and beveled cap of our Grip Pak Pro container holds the tool securely in place at both ends, while the thicker wall construction ensures a stable and precise fit. Available with a wide variety of lengths for versatile use across various tool sizes. MOCAP Grip Pak Pro containers can be used to package a wide variety of parts: Solid Carbide Cutting Tools Drills Milling Cutters Shank Tools Grip Pak Pro bases are manufactured in Low-Density Polyethylene (LDPE) and the clear caps are manufactured in High-Impact Clarified Polypropylene (PP). Contact us at 800.649.4980 for pricing, special orders and product information.
Request a Quote
Description
Our NEW Grip-Pak Pro series containers provide individual packaging for milling cutters, drills, solid carbide tooling and other cutting tools. The base securely grips the shank, while the cap centers the tool, providing optimal protection and an excellent presentation display, regardless of the diameter. The friction-fit plug and beveled cap of our Grip Pak Pro container holds the tool securely in place at both ends, while the thicker wall construction ensures a stable and precise fit. Available with a wide variety of lengths for versatile use across various tool sizes. MOCAP Grip Pak Pro containers can be used to package a wide variety of parts: Solid Carbide Cutting Tools Drills Milling Cutters Shank Tools Grip Pak Pro bases are manufactured in Low-Density Polyethylene (LDPE) and the clear caps are manufactured in High-Impact Clarified Polypropylene (PP). Contact us at 800.649.4980 for pricing, special orders and product information.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Grip Pak Pro - 3MM GRIP PAK PRO 06 PLUG - GPP060125B - MOCAP LLC
Park Hills, MO, United States
Grip Pak Pro - 3MM GRIP PAK PRO 06 PLUG
GPP060125B
Grip Pak Pro - 3MM GRIP PAK PRO 06 PLUG GPP060125B
Our NEW Grip-Pak Pro series containers provide individual packaging for milling cutters, drills, solid carbide tooling and other cutting tools. The base securely grips the shank, while the cap centers the tool, providing optimal protection and an excellent presentation display, regardless of the diameter. The friction-fit plug and beveled cap of our Grip Pak Pro container holds the tool securely in place at both ends, while the thicker wall construction ensures a stable and precise fit. Available with a wide variety of lengths for versatile use across various tool sizes. MOCAP Grip Pak Pro containers can be used to package a wide variety of parts: Solid Carbide Cutting Tools Drills Milling Cutters Shank Tools Grip Pak Pro bases are manufactured in Low-Density Polyethylene (LDPE) and the clear caps are manufactured in High-Impact Clarified Polypropylene (PP). Contact us at 800.649.4980 for pricing, special orders and product information.

Our NEW Grip-Pak Pro series containers provide individual packaging for milling cutters, drills, solid carbide tooling and other cutting tools. The base securely grips the shank, while the cap centers the tool, providing optimal protection and an excellent presentation display, regardless of the diameter.
The friction-fit plug and beveled cap of our Grip Pak Pro container holds the tool securely in place at both ends, while the thicker wall construction ensures a stable and precise fit.
Available with a wide variety of lengths for versatile use across various tool sizes.
MOCAP Grip Pak Pro containers can be used to package a wide variety of parts:

  • Solid Carbide Cutting Tools
  • Drills
  • Milling Cutters
  • Shank Tools

Grip Pak Pro bases are manufactured in Low-Density Polyethylene (LDPE) and the clear caps are manufactured in High-Impact Clarified Polypropylene (PP).
Contact us at 800.649.4980 for pricing, special orders and product information.

Supplier's Site

Technical Specifications

  MOCAP LLC
Product Category Industrial Containers
Product Number GPP060125B
Product Name Grip Pak Pro - 3MM GRIP PAK PRO 06 PLUG
Container Type Tubes
Unlock Full Specs
to access all available technical data

Similar Products

Boxes for Carbide Inserts - 1-49/64X25/64X13/64
Specs
Container Type Box
Height 0.5748 inch (14.6 mm)
Length 5.43 inch (138 mm)
View Details
Small Plastic Storage Boxes - 1-1/2 X1-1/2X5/8 (38.5x38.5x 16 mm) MULTI BOX PP - MB39 - MOCAP LLC
Specs
Container Type Box
Material Plastic
Height 0.7835 inch (19.9 mm)
View Details
Detachable Boxes for Carbide Inserts - 1.10X1.10X.50 (28X28X12.7MM) 5 CELL SNAP BOX - IBSB05/28 - MOCAP LLC
Specs
Container Type Box
Height 0.6654 inch (16.9 mm)
Length 6.79 inch (172 mm)
View Details