Comtelco Industries, Inc. Yagi 6-Element Antenna Y6646D-B

Description
YAGI 6-ELEMENT 9.5dBd 425-485MHz DIRECT "N" TERMINATION
Description
YAGI 6-ELEMENT 9.5dBd 425-485MHz DIRECT "N" TERMINATION

Suppliers

Company
Product
Description
Supplier Links
Yagi 6-Element Antenna - Y6646D-B - Comtelco Industries, Inc.
Glendale Heights, IL, USA
Yagi 6-Element Antenna
Y6646D-B
Yagi 6-Element Antenna Y6646D-B
YAGI 6-ELEMENT 9.5dBd 425-485MHz DIRECT "N" TERMINATION

YAGI 6-ELEMENT 9.5dBd 425-485MHz DIRECT "N" TERMINATION

Supplier's Site

Technical Specifications

  Comtelco Industries, Inc.
Product Category Antennas
Product Number Y6646D-B
Product Name Yagi 6-Element Antenna
Applications HighFrequency; Ultra High Frequency
Pattern Type Directional
Polarization Horizontal; Vertical
Primary Frequency Range 425.0 to 485.0 MHz
Gain 9.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

iANT212 - iant212 - BARTEC
Specs
Polarization Other;

Spherical

Primary Frequency Range 6000.0 MHz
Gain 2 dB
View Details
Antenna - 88357217 - Radwell International
Specs
Applications RF Testing
View Details
GSM 3dBi Rubber Duck Antenna with SMA Male Movable Connector - ET-GS3R-SMMO - Eteily Technologies India Pvt. Ltd.
Specs
Pattern Type Omni directional
Primary Frequency Range 824.0 to 1990.0 MHz
Gain 3 dB
View Details