Comtelco Industries, Inc. Fully Enclosed Yagi Antenna Y442458HDSM

Description
FULLY ENCLOSED YAGI 9dBi 1.6-6GHz PIGTAIL "N" FEMALE TERMINATION WITH HEAVY DUTY SWIVEL MOUNT
Description
FULLY ENCLOSED YAGI 9dBi 1.6-6GHz PIGTAIL "N" FEMALE TERMINATION WITH HEAVY DUTY SWIVEL MOUNT

Suppliers

Company
Product
Description
Supplier Links
Fully Enclosed Yagi Antenna - Y442458HDSM - Comtelco Industries, Inc.
Glendale Heights, IL, USA
Fully Enclosed Yagi Antenna
Y442458HDSM
Fully Enclosed Yagi Antenna Y442458HDSM
FULLY ENCLOSED YAGI 9dBi 1.6-6GHz PIGTAIL "N" FEMALE TERMINATION WITH HEAVY DUTY SWIVEL MOUNT

FULLY ENCLOSED YAGI 9dBi 1.6-6GHz PIGTAIL "N" FEMALE TERMINATION WITH HEAVY DUTY SWIVEL MOUNT

Supplier's Site

Technical Specifications

  Comtelco Industries, Inc.
Product Category Antennas
Product Number Y442458HDSM
Product Name Fully Enclosed Yagi Antenna
Pattern Type Directional
Polarization Horizontal; Vertical
Primary Frequency Range 1600.0 to 6000.0 MHz
Gain 8 dB
VSWR 2 :1
Unlock Full Specs
to access all available technical data

Similar Products

mmWave OTA Antenna Test System for Far Field up to 235cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 220000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
Tuned Dipole Set - Model TDS-535 - A.H. Systems Inc.
Specs
Applications RF Testing; TV or Radio Broadcast
Pattern Type Omni directional
Polarization Linear
View Details
Antenna Unit - FR05-S1-NO-1-004 - Richardson RFPD
Specs
Polarization Linear
Primary Frequency Range 2400.0 to 5875.0 MHz
Gain 3 dB
View Details