Comtelco Industries, Inc. Fully Enclosed Yagi Antenna Y442416A

Description
FULLY ENCLOSED YAGI 14dBi 2400-2500MHz PIGTAIL "N" FEMALE TERMINATION
Description
FULLY ENCLOSED YAGI 14dBi 2400-2500MHz PIGTAIL "N" FEMALE TERMINATION

Suppliers

Company
Product
Description
Supplier Links
Fully Enclosed Yagi Antenna - Y442416A - Comtelco Industries, Inc.
Glendale Heights, IL, USA
Fully Enclosed Yagi Antenna
Y442416A
Fully Enclosed Yagi Antenna Y442416A
FULLY ENCLOSED YAGI 14dBi 2400-2500MHz PIGTAIL "N" FEMALE TERMINATION

FULLY ENCLOSED YAGI 14dBi 2400-2500MHz PIGTAIL "N" FEMALE TERMINATION

Supplier's Site

Technical Specifications

  Comtelco Industries, Inc.
Product Category Antennas
Product Number Y442416A
Product Name Fully Enclosed Yagi Antenna
Pattern Type Directional
Polarization Horizontal; Vertical
Primary Frequency Range 2400.0 to 2500.0 MHz
Gain 12.5 to 14.5 dB
VSWR 1.5 :1
Unlock Full Specs
to access all available technical data

Similar Products

5G OTA Antenna Test System for Far Field up to 72cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 54000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
Bilogical Antenna Kitt - AK-521F-7 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
Antenna Unit - FR05-S1-NO-1-004BULK - Richardson RFPD
Specs
Polarization Linear
Primary Frequency Range 2400.0 to 5875.0 MHz
Gain 3 dB
View Details