Comtelco Industries, Inc. Enclosed Yagi Antenna Y441812

Description
ENCLOSED YAGI 12dBi 1710-1880MHz PIGTAIL "N" FEMALE TERMINATION
Description
ENCLOSED YAGI 12dBi 1710-1880MHz PIGTAIL "N" FEMALE TERMINATION

Suppliers

Company
Product
Description
Supplier Links
Enclosed Yagi Antenna - Y441812 - Comtelco Industries, Inc.
Glendale Heights, IL, USA
Enclosed Yagi Antenna
Y441812
Enclosed Yagi Antenna Y441812
ENCLOSED YAGI 12dBi 1710-1880MHz PIGTAIL "N" FEMALE TERMINATION

ENCLOSED YAGI 12dBi 1710-1880MHz PIGTAIL "N" FEMALE TERMINATION

Supplier's Site

Technical Specifications

  Comtelco Industries, Inc.
Product Category Antennas
Product Number Y441812
Product Name Enclosed Yagi Antenna
Pattern Type Directional
Polarization Horizontal; Vertical
Primary Frequency Range 1710.0 to 1880.0 MHz
Gain 10 dB
VSWR 2 :1
Unlock Full Specs
to access all available technical data

Similar Products

5G OTA Antenna Test System for Far Field up to 133cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 54000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
High performance Cellular 5G/4G/3G & WiFi antenna -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details
Standard Gain Horn - ModelSAS-583 - A.H. Systems Inc.
Specs
Applications Modem or Wireless Network; RF Testing
Pattern Type Directional
Polarization Linear
View Details
RF Antennas - 2115-NN01-105TR-ND - DigiKey
Specs
Applications ISM, ZigBee™
Primary Frequency Range 915.0 MHz
Gain 1.7 dB
View Details
2 suppliers