Comtelco Industries, Inc. Wide Band 7-Element Yagi Antenna Y42700WB

Description
WIDE BAND YAGI ANTENNA 7-ELEMENT 8dBd GAIN 700-2800MHz PIGTAIL "N" TERMINATION
Description
WIDE BAND YAGI ANTENNA 7-ELEMENT 8dBd GAIN 700-2800MHz PIGTAIL "N" TERMINATION

Suppliers

Company
Product
Description
Supplier Links
Wide Band 7-Element Yagi Antenna - Y42700WB - Comtelco Industries, Inc.
Glendale Heights, IL, USA
Wide Band 7-Element Yagi Antenna
Y42700WB
Wide Band 7-Element Yagi Antenna Y42700WB
WIDE BAND YAGI ANTENNA 7-ELEMENT 8dBd GAIN 700-2800MHz PIGTAIL "N" TERMINATION

WIDE BAND YAGI ANTENNA 7-ELEMENT 8dBd GAIN 700-2800MHz PIGTAIL "N" TERMINATION

Supplier's Site

Technical Specifications

  Comtelco Industries, Inc.
Product Category Antennas
Product Number Y42700WB
Product Name Wide Band 7-Element Yagi Antenna
Pattern Type Directional
Polarization Horizontal; Vertical
Primary Frequency Range 700.0 to 2800.0 MHz
Gain 8 to 10 dB
VSWR 2.2 :1
Unlock Full Specs
to access all available technical data

Similar Products

mmWave OTA Antenna Test System for Far Field up to 158cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 220000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
Active GNSS Antenna, Magnetic base, SMA-M -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details
Loop Antenna - Model SAS-562B - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
RF Antennas - 2115-NN01-103TR-ND - DigiKey
Specs
Applications GPS; Beidou, GLONASS, GPS
Primary Frequency Range 1561.0 to 1602.0 MHz
Gain 1.2 to 1.4 dB
View Details
2 suppliers