Comtelco Industries, Inc. Wide Band Yagi Antenna Y42400WB

Description
WIDE BAND YAGI ANTENNA 5-ELEMENT 7dBd GAIN 400-800Hz PIGTAIL "N" TERMINATION
Description
WIDE BAND YAGI ANTENNA 5-ELEMENT 7dBd GAIN 400-800Hz PIGTAIL "N" TERMINATION

Suppliers

Company
Product
Description
Supplier Links
Wide Band Yagi Antenna - Y42400WB - Comtelco Industries, Inc.
Glendale Heights, IL, USA
Wide Band Yagi Antenna
Y42400WB
Wide Band Yagi Antenna Y42400WB
WIDE BAND YAGI ANTENNA 5-ELEMENT 7dBd GAIN 400-800Hz PIGTAIL "N" TERMINATION

WIDE BAND YAGI ANTENNA 5-ELEMENT 7dBd GAIN 400-800Hz PIGTAIL "N" TERMINATION

Supplier's Site

Technical Specifications

  Comtelco Industries, Inc.
Product Category Antennas
Product Number Y42400WB
Product Name Wide Band Yagi Antenna
Applications HighFrequency; Ultra High Frequency
Pattern Type Directional
Polarization Horizontal; Vertical
Primary Frequency Range 400.0 to 800.0 MHz
Gain 7 to 9 dB
Unlock Full Specs
to access all available technical data

Similar Products

Double Ridge Guide Horn Antenna - ModelSAS-571 - A.H. Systems Inc.
Specs
Applications Modem or Wireless Network; RF Testing
Pattern Type Directional
Polarization Linear
View Details
5.8GHz 8dBi Rubber Duck Paddle Antenna With SMA Male Movable Connector - ET-588PR-SMMO - Eteily Technologies India Pvt. Ltd.
Specs
Primary Frequency Range 5700.0 to 5800.0 MHz
Gain 8 dB
Form Factor / Mounting External; Portable
View Details
Specs
Polarization Linear
Primary Frequency Range 2400.0 to 2500.0 MHz
Gain 2.4 dB
View Details
Antennas - 0600-00020 - TE Connectivity
TE Connectivity
Specs
Applications ISM
Pattern Type Omni directional
Polarization Vertical
View Details
2 suppliers