Comtelco Industries, Inc. Yagi 5-Element Antenna Y3385D-96

Description
YAGI 5-ELEMENT 9dBd HD 896-970MHz PIGAIL "N" FEMALE TERMINATION
Description
YAGI 5-ELEMENT 9dBd HD 896-970MHz PIGAIL "N" FEMALE TERMINATION

Suppliers

Company
Product
Description
Supplier Links
Yagi 5-Element Antenna - Y3385D-96 - Comtelco Industries, Inc.
Glendale Heights, IL, USA
Yagi 5-Element Antenna
Y3385D-96
Yagi 5-Element Antenna Y3385D-96
YAGI 5-ELEMENT 9dBd HD 896-970MHz PIGAIL "N" FEMALE TERMINATION

YAGI 5-ELEMENT 9dBd HD 896-970MHz PIGAIL "N" FEMALE TERMINATION

Supplier's Site

Technical Specifications

  Comtelco Industries, Inc.
Product Category Antennas
Product Number Y3385D-96
Product Name Yagi 5-Element Antenna
Pattern Type Directional
Polarization Horizontal; Vertical
Primary Frequency Range 896.0 to 970.0 MHz
Gain 8.6 dB
VSWR 2 :1
Unlock Full Specs
to access all available technical data

Similar Products

Bilogical Antenna - Model SAS-521F-4 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
4G Adhesive Mount Puck Antenna With RG174 (L-3Mtr) Cable + SMA Male St. Connector (80MM) - ET-LTS-1L3-SMS80M - Eteily Technologies India Pvt. Ltd.
Specs
Pattern Type Omni directional
Primary Frequency Range 698.0 to 2700.0 MHz
Gain 5 dB
View Details
Specs
Polarization Linear
Primary Frequency Range 868.0 to 928.0 MHz
Gain 2.3 dB
View Details
Antennas - 2195846-5 - TE Connectivity
TE Connectivity
Specs
Applications 5G, Cellular, Cat-M/NB-IoT
Pattern Type Omni directional
Polarization Linear
View Details
3 suppliers