Comtelco Industries, Inc. Yagi 5-Element Antenna Y3385D-06

Description
YAGI 5-ELEMENT 9dBd HD 896-970MHz DIRECT "N" FEMALE TERMINATION
Description
YAGI 5-ELEMENT 9dBd HD 896-970MHz DIRECT "N" FEMALE TERMINATION

Suppliers

Company
Product
Description
Supplier Links
Yagi 5-Element Antenna - Y3385D-06 - Comtelco Industries, Inc.
Glendale Heights, IL, USA
Yagi 5-Element Antenna
Y3385D-06
Yagi 5-Element Antenna Y3385D-06
YAGI 5-ELEMENT 9dBd HD 896-970MHz DIRECT "N" FEMALE TERMINATION

YAGI 5-ELEMENT 9dBd HD 896-970MHz DIRECT "N" FEMALE TERMINATION

Supplier's Site

Technical Specifications

  Comtelco Industries, Inc.
Product Category Antennas
Product Number Y3385D-06
Product Name Yagi 5-Element Antenna
Pattern Type Directional
Polarization Horizontal; Vertical
Primary Frequency Range 896.0 to 970.0 MHz
Gain 8.6 dB
VSWR 2 :1
Unlock Full Specs
to access all available technical data

Similar Products

mmWave OTA Antenna Test System for Far Field up to 235cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 220000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
RF Antennas - 590-1007-ND - DigiKey
Specs
Applications RF Antennas
Primary Frequency Range 2400.0 MHz
Gain 5 dB
View Details
2 suppliers
Biconical Antennas - Model SAS-545 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Omni directional
Polarization Linear
View Details
Antenna Unit - FR05-S1-NO-1-004 - Richardson RFPD
Specs
Polarization Linear
Primary Frequency Range 2400.0 to 5875.0 MHz
Gain 3 dB
View Details