Comtelco Industries, Inc. Yagi 5-Element Antenna Y3385A-06

Description
YAGI 5-ELEMENT 9dBd HD 806-896MHz PIGTAIL "N" FEMALE TERMINATION
Description
YAGI 5-ELEMENT 9dBd HD 806-896MHz PIGTAIL "N" FEMALE TERMINATION

Suppliers

Company
Product
Description
Supplier Links
Yagi 5-Element Antenna - Y3385A-06 - Comtelco Industries, Inc.
Glendale Heights, IL, USA
Yagi 5-Element Antenna
Y3385A-06
Yagi 5-Element Antenna Y3385A-06
YAGI 5-ELEMENT 9dBd HD 806-896MHz PIGTAIL "N" FEMALE TERMINATION

YAGI 5-ELEMENT 9dBd HD 806-896MHz PIGTAIL "N" FEMALE TERMINATION

Supplier's Site

Technical Specifications

  Comtelco Industries, Inc.
Product Category Antennas
Product Number Y3385A-06
Product Name Yagi 5-Element Antenna
Pattern Type Directional
Polarization Horizontal; Vertical
Primary Frequency Range 806.0 to 896.0 MHz
Gain 8.6 dB
VSWR 2 :1
Unlock Full Specs
to access all available technical data

Similar Products

mmWave OTA Antenna Test System for Far Field up to 235cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 220000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
RF Antennas - TREK-ANT-501-GWH5E - Quarktwin Technology Ltd.
Specs
Applications CDMA, GPS, GSM, HSPA, UMTS
Technology Type Dome
View Details
Bilogical Antenna - Model SAS-521-4 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
Specs
Polarization Linear
Primary Frequency Range 2400.0 to 5875.0 MHz
Gain 3 dB
View Details