Comtelco Industries, Inc. Yagi 3-Element Antenna Y3383D-66

Description
YAGI 3-ELEMENT 6dBd HD 866-960MHz DIRECT "N" FEMALE TERMINATION
Description
YAGI 3-ELEMENT 6dBd HD 866-960MHz DIRECT "N" FEMALE TERMINATION

Suppliers

Company
Product
Description
Supplier Links
Yagi 3-Element Antenna - Y3383D-66 - Comtelco Industries, Inc.
Glendale Heights, IL, USA
Yagi 3-Element Antenna
Y3383D-66
Yagi 3-Element Antenna Y3383D-66
YAGI 3-ELEMENT 6dBd HD 866-960MHz DIRECT "N" FEMALE TERMINATION

YAGI 3-ELEMENT 6dBd HD 866-960MHz DIRECT "N" FEMALE TERMINATION

Supplier's Site

Technical Specifications

  Comtelco Industries, Inc.
Product Category Antennas
Product Number Y3383D-66
Product Name Yagi 3-Element Antenna
Pattern Type Directional
Polarization Horizontal; Vertical
Primary Frequency Range 866.0 to 960.0 MHz
Gain 6 dB
VSWR 2 :1
Unlock Full Specs
to access all available technical data

Similar Products

5G OTA Antenna Test System for Far Field up to 133cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 54000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
Bilogical Antenna - Model SAS-521F-4 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
Specs
Polarization Linear
Primary Frequency Range 1561.0 to 1606.0 MHz
Gain 1.4 dB
View Details